Legrand - Pass & Seymour Standard Wall Plate 3862

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.1563 INCH DIA APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.1563 INCH DIA APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 3862 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
3862
Standard Wall Plate 3862
0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.1563 INCH DIA APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • BROWN COLOR
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOLE SIZE 2.1563 INCH DIA
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Supplier's Site Datasheet
Power Outlet Receptacle Openings, Two Gang, Brown - 3862 - Legrand
West Hartford, CT, USA
Power Outlet Receptacle Openings, Two Gang, Brown
3862
Power Outlet Receptacle Openings, Two Gang, Brown 3862
Two Gang Power Outlet Receptacle Opening, 2.1563" hole for 2.125" diameter device - 4 mtg. holes, Brown Thermoset. Quality materials, durability, and time-tested design.

Two Gang Power Outlet Receptacle Opening, 2.1563" hole for 2.125" diameter device - 4 mtg. holes, Brown Thermoset.

  • Quality materials, durability, and time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number 3862 3862
Product Name Standard Wall Plate Power Outlet Receptacle Openings, Two Gang, Brown
Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products