Legrand - Pass & Seymour Standard Wall Plate 384

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 384 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
384
Standard Wall Plate 384
0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • BROWN COLOR
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOLE SIZE 2.156 INCH DIA
  • MOUNTING TYPE SCREW MOUNT
  • INCLUDES 2 MOUNTING HOLE
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number 384
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details