Legrand - Pass & Seymour Standard Wall Plate 384-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL IVORY COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL IVORY COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 384-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
384-I
Standard Wall Plate 384-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL IVORY COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • IVORY COLOR
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOLE SIZE 2.156 INCH DIA
  • MOUNTING TYPE SCREW MOUNT
  • INCLUDES 2 MOUNTING HOLE
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number 384-I
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 21SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - K1-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Plastic
View Details