Legrand - Pass & Seymour Standard Wall Plate 26TE24-LA

Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H NUMBER OF CONDUCTOR 4 MOUNTING TYPE SCREW MOUNT INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER
Datasheet
Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H NUMBER OF CONDUCTOR 4 MOUNTING TYPE SCREW MOUNT INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 26TE24-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
26TE24-LA
Standard Wall Plate 26TE24-LA
IMPACT RESISTANT THERMOPLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H NUMBER OF CONDUCTOR 4 MOUNTING TYPE SCREW MOUNT INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
  • NUMBER OF CONDUCTOR 4
  • MOUNTING TYPE SCREW MOUNT
  • INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number 26TE24-LA
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP2-GRY - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Plastic
View Details