Legrand - Pass & Seymour Surge Suppressor 1224-SLI

Description
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT
Datasheet
Description
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 1224-SLI - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
1224-SLI
Surge Suppressor 1224-SLI
2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-G, L-L, N-G MODES OF PROTECTION 50 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT
  • 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE
  • LEAD WIRE CONNECTION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • L-N, L-G, L-L, N-G MODES OF PROTECTION
  • 50 KILOAMPERE SURGE CURRENT PER PHASE
  • INCLUDES (1) GREEN LED STATUS INDICATOR, FORM C CONTACT
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Single Phase Surge Suppressors
Product Number 1224-SLI
Product Name Surge Suppressor
Mounting Flush Mount
Standards UL
Surge Current 50000 amps
Unlock Full Specs
to access all available technical data