LECO Corporation Carbon / Sulfur Combustion Analyzers 744 Series

Description
LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis. Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur. Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer. Features High-velocity vacuum system keeps dust and debris contained Optional 10-and 60-sample autoloaders available for hours of worry-free operation Improved IR Cell Design Thermostatic construction provides increased protection from ambient temperature fluctuations Long-life emitter drive and drift-free detection circuitry improve long-term stability Optional Packages Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models
Description
LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis. Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur. Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer. Features High-velocity vacuum system keeps dust and debris contained Optional 10-and 60-sample autoloaders available for hours of worry-free operation Improved IR Cell Design Thermostatic construction provides increased protection from ambient temperature fluctuations Long-life emitter drive and drift-free detection circuitry improve long-term stability Optional Packages Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models

Suppliers

Company
Product
Description
Supplier Links
Carbon / Sulfur Combustion Analyzers - 744 Series - LECO Corporation
St. Joseph, MI, USA
Carbon / Sulfur Combustion Analyzers
744 Series
Carbon / Sulfur Combustion Analyzers 744 Series
LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis. Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur. Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer. Features High-velocity vacuum system keeps dust and debris contained Optional 10-and 60-sample autoloaders available for hours of worry-free operation Improved IR Cell Design Thermostatic construction provides increased protection from ambient temperature fluctuations Long-life emitter drive and drift-free detection circuitry improve long-term stability Optional Packages Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models

LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis.

Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur.

Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer.

Features

  • High-velocity vacuum system keeps dust and debris contained
  • Optional 10-and 60-sample autoloaders available for hours of worry-free operation

Improved IR Cell Design

  • Thermostatic construction provides increased protection from ambient temperature fluctuations
  • Long-life emitter drive and drift-free detection circuitry improve long-term stability

Optional Packages

  • Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics
  • Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety
  • Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision
  • Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Elemental Analyzers
Product Number 744 Series
Product Name Carbon / Sulfur Combustion Analyzers
Elements Analyzed Carbon (C); Sulfur (S)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid metal cleanliness analyzer - LiMCA CM - ABB Measurement & Analytics
Specs
Elements Analyzed Metal / Metalloid
Sample Form Solid Samples
View Details
Carbon/Hydrogen/Nitrogen Determinator - 628 Series - LECO Corporation
Specs
Elements Analyzed Carbon (C); Hydrogen (H); Nitrogen (N) / Protein
Test Media / Material Analyzed Organic Material / Chemical; Fuel / Oil
Sample Form Liquid / Slurry Samples
View Details
Benchtop XRF Analyzer for RoHS - EA1000AIII - Hitachi High-Tech America
Specs
Elements Analyzed Metal / Metalloid; Element Range : Al - U
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Sample Form Solid Samples; Liquid / Slurry Samples
View Details