LECO Corporation Carbon/Hydrogen/Nitrogen Determinator 628 Series

Description
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in flexible configurations— nitrogen/protein, carbon/nitrogen, and carbon/hydrogen/nitr ogen. Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents. Maintenance-free autoloader with optional capacity for up to 120 samples Optional liquid autosampler provides seamless automation for liquid samples Complies with AOAC, ASTM, ISO, AACC, AOCS and ASBC methods of analysis Easy-to-use software Compatible with SmartLine® Remote Diagnostics Installation qualification & operation qualification available; IQ/OQ Brochure
Description
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in flexible configurations— nitrogen/protein, carbon/nitrogen, and carbon/hydrogen/nitr ogen. Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents. Maintenance-free autoloader with optional capacity for up to 120 samples Optional liquid autosampler provides seamless automation for liquid samples Complies with AOAC, ASTM, ISO, AACC, AOCS and ASBC methods of analysis Easy-to-use software Compatible with SmartLine® Remote Diagnostics Installation qualification & operation qualification available; IQ/OQ Brochure

Suppliers

Company
Product
Description
Supplier Links
Carbon/Hydrogen/Nitrogen Determinator - 628 Series - LECO Corporation
St. Joseph, MI, USA
Carbon/Hydrogen/Nitrogen Determinator
628 Series
Carbon/Hydrogen/Nitrogen Determinator 628 Series
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in flexible configurations— nitrogen/protein, carbon/nitrogen, and carbon/hydrogen/nitr ogen. Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents. Maintenance-free autoloader with optional capacity for up to 120 samples Optional liquid autosampler provides seamless automation for liquid samples Complies with AOAC, ASTM, ISO, AACC, AOCS and ASBC methods of analysis Easy-to-use software Compatible with SmartLine® Remote Diagnostics Installation qualification & operation qualification available; IQ/OQ Brochure

By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in flexible configurations— nitrogen/protein, carbon/nitrogen, and carbon/hydrogen/nitrogen.

  • Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents.
  • Maintenance-free autoloader with optional capacity for up to 120 samples
  • Optional liquid autosampler provides seamless automation for liquid samples
  • Complies with AOAC, ASTM, ISO, AACC, AOCS and ASBC methods of analysis
  • Easy-to-use software
  • Compatible with SmartLine® Remote Diagnostics
  • Installation qualification & operation qualification available; IQ/OQ Brochure
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Elemental Analyzers
Product Number 628 Series
Product Name Carbon/Hydrogen/Nitrogen Determinator
Elements Analyzed Carbon (C); Hydrogen (H); Nitrogen (N) / Protein
Unlock Full Specs
to access all available technical data

Similar Products

Liquid metal cleanliness analyzer - LiMCA CM - ABB Measurement & Analytics
Specs
Elements Analyzed Metal / Metalloid
Sample Form Solid Samples
View Details
Carbon / Sulfur Combustion Analyzers - 844 Series - LECO Corporation
Specs
Elements Analyzed Carbon (C); Sulfur (S)
Test Media / Material Analyzed Refractory / Ceramic Material; Ferrous Metal (Steel, Cast Iron); Minerals / Ores; Inorganic Material
Analysis Method / Detection Technology Dry Combustion Analysis; Infrared Detector (IR Cell)
View Details
Spark Spectrometer  Metal Analyzer - OE750 / OE720 - Hitachi High-Tech America
Specs
Elements Analyzed Metal / Metalloid; Trace Elements
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Sample Form Solid Samples
View Details