L-com, Inc. AdderLink X-200 Series Extender Pair, USB CAM, No Audio, No Deskew 100m (330ft) X200-USB-P-US

Description
The X200-USB/P-US is a fully featured USB keyboard, video and mouse extender with support for two computers. AdderLink X200-USB/P-US has been designed for use in applications where up to two computers can have their keyboard, video and mouse control extended up to 100m (300ft) across Cat5e (or better) UTP cable. The AdderLink X200-USB/P-US provides absolute real time keyboard and mouse performance along with hi-definition, hi-resolution video over a VGA interface. As an authorized Adder reseller, we can bid on RFQ's for any Adder part number. Contact us to request a non-obligatory quote. Features Used to extend KVM signals up to 100 Meters (300 feet) No Audio, No Deskew Plug and play installation saves on set up time Uses standard Cat5 or higher UTP cable Keyboard and mouse connectors utilize USB interfaces Application KVM extension Multiple monitor KVM Financial services SCADA management Broadcast
Description
The X200-USB/P-US is a fully featured USB keyboard, video and mouse extender with support for two computers. AdderLink X200-USB/P-US has been designed for use in applications where up to two computers can have their keyboard, video and mouse control extended up to 100m (300ft) across Cat5e (or better) UTP cable. The AdderLink X200-USB/P-US provides absolute real time keyboard and mouse performance along with hi-definition, hi-resolution video over a VGA interface. As an authorized Adder reseller, we can bid on RFQ's for any Adder part number. Contact us to request a non-obligatory quote. Features Used to extend KVM signals up to 100 Meters (300 feet) No Audio, No Deskew Plug and play installation saves on set up time Uses standard Cat5 or higher UTP cable Keyboard and mouse connectors utilize USB interfaces Application KVM extension Multiple monitor KVM Financial services SCADA management Broadcast

Suppliers

Company
Product
Description
Supplier Links
AdderLink X-200 Series Extender Pair, USB CAM, No Audio, No Deskew 100m (330ft) - X200-USB-P-US - L-com, Inc.
North Andover, MA, United States
AdderLink X-200 Series Extender Pair, USB CAM, No Audio, No Deskew 100m (330ft)
X200-USB-P-US
AdderLink X-200 Series Extender Pair, USB CAM, No Audio, No Deskew 100m (330ft) X200-USB-P-US
The X200-USB/P-US is a fully featured USB keyboard, video and mouse extender with support for two computers. AdderLink X200-USB/P-US has been designed for use in applications where up to two computers can have their keyboard, video and mouse control extended up to 100m (300ft) across Cat5e (or better) UTP cable. The AdderLink X200-USB/P-US provides absolute real time keyboard and mouse performance along with hi-definition, hi-resolution video over a VGA interface. As an authorized Adder reseller, we can bid on RFQ's for any Adder part number. Contact us to request a non-obligatory quote. Features Used to extend KVM signals up to 100 Meters (300 feet) No Audio, No Deskew Plug and play installation saves on set up time Uses standard Cat5 or higher UTP cable Keyboard and mouse connectors utilize USB interfaces Application KVM extension Multiple monitor KVM Financial services SCADA management Broadcast

The X200-USB/P-US is a fully featured USB keyboard, video and mouse extender with support for two computers. AdderLink X200-USB/P-US has been designed for use in applications where up to two computers can have their keyboard, video and mouse control extended up to 100m (300ft) across Cat5e (or better) UTP cable. The AdderLink X200-USB/P-US provides absolute real time keyboard and mouse performance along with hi-definition, hi-resolution video over a VGA interface. As an authorized Adder reseller, we can bid on RFQ's for any Adder part number. Contact us to request a non-obligatory quote.

Features

  • Used to extend KVM signals up to 100 Meters (300 feet)
  • No Audio, No Deskew
  • Plug and play installation saves on set up time
  • Uses standard Cat5 or higher UTP cable
  • Keyboard and mouse connectors utilize USB interfaces

Application

  • KVM extension
  • Multiple monitor KVM
  • Financial services
  • SCADA management
  • Broadcast
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Video Extenders
Product Number X200-USB-P-US
Product Name AdderLink X-200 Series Extender Pair, USB CAM, No Audio, No Deskew 100m (330ft)
Unlock Full Specs
to access all available technical data

Similar Products