The AdderLink X-DVI PRO is Adder's second generation extender to transmit both full DVI video as well as USB over a single CATx cable. The AdderLink X-DVI PRO allows users to distribute control of any computer which uses DVI video and USB. The X-DVIPRO can deliver perfect 1080p digital video at distances over 50 meters and resolutions up to 165 MPixels per second (e.g. 1920x1200 @ 60Hz or 3840 x 2400 @ 17Hz). In operation, the X-DVIPRO is truly plug and play, delivering full EDID data from computer to screen ensuring your hardware is always setup to deliver optimal display performance.
Features
Used to extend DVI and USB over 50 meters on CatX cable
USB transparent connection
Extended profile DDC EDID
DVI-D digital video
Application
Digital Signage
A/V display
Multimedia production
The AdderLink X-DVI PRO is Adder's second generation extender to transmit both full DVI video as well as USB over a single CATx cable. The AdderLink X-DVI PRO allows users to distribute control of any computer which uses DVI video and USB. The X-DVIPRO can deliver perfect 1080p digital video at distances over 50 meters and resolutions up to 165 MPixels per second (e.g. 1920x1200 @ 60Hz or 3840 x 2400 @ 17Hz). In operation, the X-DVIPRO is truly plug and play, delivering full EDID data from computer to screen ensuring your hardware is always setup to deliver optimal display performance.
Features
- Used to extend DVI and USB over 50 meters on CatX cable
- USB transparent connection
- Extended profile DDC EDID
- DVI-D digital video
Application
- Digital Signage
- A/V display
- Multimedia production