This DVI Dual Link Extender/Equalizer allows you to extend DVI video signals up to 150 feet while maintaining a pristine image. This competitively priced DVI extender takes a signal from the source via a short (15 foot or less) standard DVI cable and then sends it up to 150ft to your display . The unit features a Plug and Play design and includes an EQ switch with 8 level settings for signal adjustment. Comes set to the default setting of "0" which does not modify the signal at all. After connecting your cables if your image does not appear you can adjust the EQ from setting number "1" which is the highest setting all the way to "7" which is the lowest setting. unit comes with a small screw driver to adjust the EQ settings. Power adapter also included. Order online today!
Features
Used to extend DVI signals up to 150 feet
Supports VGA, SVGA, XGA, SXGA, UXGA
Supports 480i, 480p, 1080i, 1080p for DTV
Plug and Play operation
Includes power supply
Application
HDTV Display
Digital Signage
Video projection
This DVI Dual Link Extender/Equalizer allows you to extend DVI video signals up to 150 feet while maintaining a pristine image. This competitively priced DVI extender takes a signal from the source via a short (15 foot or less) standard DVI cable and then sends it up to 150ft to your display . The unit features a Plug and Play design and includes an EQ switch with 8 level settings for signal adjustment. Comes set to the default setting of "0" which does not modify the signal at all. After connecting your cables if your image does not appear you can adjust the EQ from setting number "1" which is the highest setting all the way to "7" which is the lowest setting. unit comes with a small screw driver to adjust the EQ settings. Power adapter also included. Order online today!
Features
- Used to extend DVI signals up to 150 feet
- Supports VGA, SVGA, XGA, SXGA, UXGA
- Supports 480i, 480p, 1080i, 1080p for DTV
- Plug and Play operation
- Includes power supply
Application
- HDTV Display
- Digital Signage
- Video projection