L-com, Inc. 3.50" Panel, 32 Auto-Terminating BNC Adapters, 50 Ohm PR35BX32GBLK

Description
This 2U wide rack panel is populated with 32 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Features Heavy gauge steel and black powder coating provides durability Auto terminating function automatically engages when connecting devices are disconnected Industry standard 2U panel height will fit most rack panels Numerical legends below each port allows for quick identification of ports Rack panel feed-thru with BNC auto terminating feed-thrus Application Cable management MDF/IDF Network installation Premise Wiring
Description
This 2U wide rack panel is populated with 32 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Features Heavy gauge steel and black powder coating provides durability Auto terminating function automatically engages when connecting devices are disconnected Industry standard 2U panel height will fit most rack panels Numerical legends below each port allows for quick identification of ports Rack panel feed-thru with BNC auto terminating feed-thrus Application Cable management MDF/IDF Network installation Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel, 32 Auto-Terminating BNC Adapters, 50 Ohm
PR35BX32GBLK
3.50" Panel, 32 Auto-Terminating BNC Adapters, 50 Ohm PR35BX32GBLK
This 2U wide rack panel is populated with 32 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Features Heavy gauge steel and black powder coating provides durability Auto terminating function automatically engages when connecting devices are disconnected Industry standard 2U panel height will fit most rack panels Numerical legends below each port allows for quick identification of ports Rack panel feed-thru with BNC auto terminating feed-thrus Application Cable management MDF/IDF Network installation Premise Wiring

This 2U wide rack panel is populated with 32 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat.

Features

  • Heavy gauge steel and black powder coating provides durability
  • Auto terminating function automatically engages when connecting devices are disconnected
  • Industry standard 2U panel height will fit most rack panels
  • Numerical legends below each port allows for quick identification of ports
  • Rack panel feed-thru with BNC auto terminating feed-thrus

Application

  • Cable management
  • MDF/IDF
  • Network installation
  • Premise Wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35BX32GBLK
Product Name 3.50" Panel, 32 Auto-Terminating BNC Adapters, 50 Ohm
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details