L-com, Inc. 1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded PR175SR5E-16

Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x1.75", one rack space, 16-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Equipment rooms LAN aggregation Wiring closets 802.3/802.3u Data center management
Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x1.75", one rack space, 16-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Equipment rooms LAN aggregation Wiring closets 802.3/802.3u Data center management

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded
PR175SR5E-16
1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded PR175SR5E-16
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x1.75", one rack space, 16-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Equipment rooms LAN aggregation Wiring closets 802.3/802.3u Data center management

Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point.
Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x1.75", one rack space, 16-port Category 5e Shielded, Ethernet rating provides protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking
  • Couplers offers true 90 degree connectivity that meet Category 5e standards
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • Equipment rooms
  • LAN aggregation
  • Wiring closets
  • 802.3/802.3u
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175SR5E-16
Product Name 1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Shielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Patchbay, Jack Panels - 5073-PR175XLRM-12-ND - DigiKey
Specs
Cable Specifications Fiber Optic Cable
View Details