L-com, Inc. Rack Panel, 48 SC Couplers Single mode APC PR175SC48-SMA

Description
This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 SC Fiber Optic Connector couplers with Ceramic Aligment sleeves for Singlemode (9/125) APC applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 1U rack height saves valuable space, 19” X 1.75” 48 Port Patch Panel with SC fiber optic couplers for a 19” equipment rack Ceramic alignment sleeve version for Single mode (9/125) APC applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged cold-rolled steel construction ensures durability Application Data center management Telcommunications High EMI/RFI applications
Description
This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 SC Fiber Optic Connector couplers with Ceramic Aligment sleeves for Singlemode (9/125) APC applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 1U rack height saves valuable space, 19” X 1.75” 48 Port Patch Panel with SC fiber optic couplers for a 19” equipment rack Ceramic alignment sleeve version for Single mode (9/125) APC applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged cold-rolled steel construction ensures durability Application Data center management Telcommunications High EMI/RFI applications

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 48 SC Couplers Single mode APC - PR175SC48-SMA - L-com, Inc.
North Andover, MA, United States
Rack Panel, 48 SC Couplers Single mode APC
PR175SC48-SMA
Rack Panel, 48 SC Couplers Single mode APC PR175SC48-SMA
This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 SC Fiber Optic Connector couplers with Ceramic Aligment sleeves for Singlemode (9/125) APC applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 1U rack height saves valuable space, 19” X 1.75” 48 Port Patch Panel with SC fiber optic couplers for a 19” equipment rack Ceramic alignment sleeve version for Single mode (9/125) APC applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged cold-rolled steel construction ensures durability Application Data center management Telcommunications High EMI/RFI applications

This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 SC Fiber Optic Connector couplers with Ceramic Aligment sleeves for Singlemode (9/125) APC applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 1U rack height saves valuable space, 19” X 1.75”
  • 48 Port Patch Panel with SC fiber optic couplers for a 19” equipment rack
  • Ceramic alignment sleeve version for Single mode (9/125) APC applications
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rugged cold-rolled steel construction ensures durability

Application

  • Data center management
  • Telcommunications
  • High EMI/RFI applications
Supplier's Site
Patch Panel, Sc, Sm, 48Port, 1U; Connector Type L-Com - 74AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Sc, Sm, 48Port, 1U; Connector Type L-Com
74AC7789
Patch Panel, Sc, Sm, 48Port, 1U; Connector Type L-Com 74AC7789
PATCH PANEL, SC, SM, 48PORT, 1U; Connector Type:SC Adapter; Product Range:-; No. of Ports:48Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, SC, SM, 48PORT, 1U; Connector Type:SC Adapter; Product Range:-; No. of Ports:48Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175SC48-SMA 74AC7789
Product Name Rack Panel, 48 SC Couplers Single mode APC Patch Panel, Sc, Sm, 48Port, 1U; Connector Type L-Com
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Category 6 Patch Panel, 12-Port EIA568A/B - DCWM110C6-12 - L-com, Inc.
Specs
Ports 12
Cable Specifications Category 6
View Details
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details