Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today!
Features
19" x 3.5" Rack panel with 32 New Shielded Low Profile Category 5e Keystone Mini Couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today!
Each panel has a black powder coat finish for durability
Metal flange is attached with two 4-40 screws for a secure connection
Screened port numbers simplify cable organization and tracking
Application
Data center management
802.3/802.3u
LAN aggregation
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!
Features
- 19" x 3.5" Rack panel with 32 New Shielded Low Profile Category 5e Keystone Mini Couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
- Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
- Each panel has a black powder coat finish for durability
- Metal flange is attached with two 4-40 screws for a secure connection
- Screened port numbers simplify cable organization and tracking
Application
- Data center management
- 802.3/802.3u
- LAN aggregation