L-com, Inc. 1.75" Panel, 16 BNC Adapters Insulated W/ Rear Cable Minder PR175B16CMB

Description
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Features Industry standard 1U panel height will fit most rack panels Insulated BNC feed-thru design addresses ground loop problems Offered with 50 Ohm BNC feed-thrus to address your data applications Cable management brackets allow a orderly cable installation Application Network installation Cable management MDF/IDF Premise Wiring
Description
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Features Industry standard 1U panel height will fit most rack panels Insulated BNC feed-thru design addresses ground loop problems Offered with 50 Ohm BNC feed-thrus to address your data applications Cable management brackets allow a orderly cable installation Application Network installation Cable management MDF/IDF Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 BNC Adapters Insulated W/ Rear Cable Minder
PR175B16CMB
1.75" Panel, 16 BNC Adapters Insulated W/ Rear Cable Minder PR175B16CMB
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Features Industry standard 1U panel height will fit most rack panels Insulated BNC feed-thru design addresses ground loop problems Offered with 50 Ohm BNC feed-thrus to address your data applications Cable management brackets allow a orderly cable installation Application Network installation Cable management MDF/IDF Premise Wiring

This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat.

Features

  • Industry standard 1U panel height will fit most rack panels
  • Insulated BNC feed-thru design addresses ground loop problems
  • Offered with 50 Ohm BNC feed-thrus to address your data applications
  • Cable management brackets allow a orderly cable installation

Application

  • Network installation
  • Cable management
  • MDF/IDF
  • Premise Wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175B16CMB
Product Name 1.75" Panel, 16 BNC Adapters Insulated W/ Rear Cable Minder
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details