L-com, Inc. 1.75"x19" (1U) 12 Port Keystone Slot Panel PR175-12KS

Description
L-com now offers a compact 1U (1.75") Rack Height 19-inch rack Panel designed to accommodate 12 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 1U (1.75") height 19-inch rack panel for mounting 12 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom
Description
L-com now offers a compact 1U (1.75") Rack Height 19-inch rack Panel designed to accommodate 12 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 1U (1.75") height 19-inch rack panel for mounting 12 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 12 Port Keystone Slot Panel
PR175-12KS
1.75"x19" (1U) 12 Port Keystone Slot Panel PR175-12KS
L-com now offers a compact 1U (1.75") Rack Height 19-inch rack Panel designed to accommodate 12 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 1U (1.75") height 19-inch rack panel for mounting 12 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom

L-com now offers a compact 1U (1.75") Rack Height 19-inch rack Panel designed to accommodate 12 Keystone style jacks or couplers. Same day shipping on most items; Order online today!

Features

  • Pre-punched 1U (1.75") height 19-inch rack panel for mounting 12 keystone style jacks and couplers
  • Constructed with 16-gauge cold rolled steel for strength
  • Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability
  • Compatible with all L-com keystone jacks and couplers

Application

  • LAN aggregation
  • Data center management
  • Telecom
Supplier's Site
Patch Panel, 1U, 12Port; Connector Type L-Com - 74AH3812 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, 1U, 12Port; Connector Type L-Com
74AH3812
Patch Panel, 1U, 12Port; Connector Type L-Com 74AH3812
PATCH PANEL, 1U, 12PORT; Connector Type:Patch Panel; No. of Ports:12Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, 1U, 12PORT; Connector Type:Patch Panel; No. of Ports:12Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-12KS 74AH3812
Product Name 1.75"x19" (1U) 12 Port Keystone Slot Panel Patch Panel, 1U, 12Port; Connector Type L-Com
Ports 12 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Specs
Port Type SC Connector
Ports 24
Height in U 1
View Details