The L-COM PPS5P-04BSS-22NN is 1x4 passive PLC splitter. The L-COM PPS5P-04BSS-22NN is a 40x4x4mm field cassette. The L-COM PPS5P-04BSS-22NN splits 1 input signal to 4 output signals and 4 input signals into 1 composite output signal bidirectionally. The L-COM PPS5P-04BSS-22NN has 2 meter 250um fiber leads. The L-COM PPS5P-04BSS-22NN is a single fiber filter ideal for FTTx and PON applications. The L-COM PPS5P-04BSS-22NN is rated for -40 to +85c. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
Passive
PLC
Even split
40x4x4mm field cassette
1x4
2m 250um bare fiber leads
-40 ~85c
i-temp
Application
Single Mode Fiber Networking
Single Fiber
1x4
Even Split
FTTx
PON
Metro transport
Regional Distribution
Outside Plant (ISP) Operation
-40 ~ 85c
The L-COM PPS5P-04BSS-22NN is 1x4 passive PLC splitter. The L-COM PPS5P-04BSS-22NN is a 40x4x4mm field cassette. The L-COM PPS5P-04BSS-22NN splits 1 input signal to 4 output signals and 4 input signals into 1 composite output signal bidirectionally. The L-COM PPS5P-04BSS-22NN has 2 meter 250um fiber leads. The L-COM PPS5P-04BSS-22NN is a single fiber filter ideal for FTTx and PON applications. The L-COM PPS5P-04BSS-22NN is rated for -40 to +85c. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
- Passive
- PLC
- Even split
- 40x4x4mm field cassette
- 1x4
- 2m 250um bare fiber leads
- -40 ~85c
- i-temp
Application
- Single Mode Fiber Networking
- Single Fiber
- 1x4
- Even Split
- FTTx
- PON
- Metro transport
- Regional Distribution
- Outside Plant (ISP) Operation
- -40 ~ 85c