L-com, Inc. DC SPD 600VDC TWO-POLE, DIN-RAIL, UL1449 TYPE 2 I2R-T2DC-600T-LC

Description
DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 600 Vdc electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. L-Com DC surge protectors are available in stock with same day shipping. Features UL 1449 4th Edition Listed, Type 2 SPDs High Capacity 50kA MOV Protection Local and Remote Visual Status Indicators DIN-Rail Mount Application Communications Base Stations Industrial Automation Photovoltaic Power Systems IT & Data Centers Utilities
Datasheet
Description
DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 600 Vdc electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. L-Com DC surge protectors are available in stock with same day shipping. Features UL 1449 4th Edition Listed, Type 2 SPDs High Capacity 50kA MOV Protection Local and Remote Visual Status Indicators DIN-Rail Mount Application Communications Base Stations Industrial Automation Photovoltaic Power Systems IT & Data Centers Utilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC SPD 600VDC TWO-POLE, DIN-RAIL, UL1449 TYPE 2 - I2R-T2DC-600T-LC - L-com, Inc.
North Andover, MA, United States
DC SPD 600VDC TWO-POLE, DIN-RAIL, UL1449 TYPE 2
I2R-T2DC-600T-LC
DC SPD 600VDC TWO-POLE, DIN-RAIL, UL1449 TYPE 2 I2R-T2DC-600T-LC
DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 600 Vdc electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. L-Com DC surge protectors are available in stock with same day shipping. Features UL 1449 4th Edition Listed, Type 2 SPDs High Capacity 50kA MOV Protection Local and Remote Visual Status Indicators DIN-Rail Mount Application Communications Base Stations Industrial Automation Photovoltaic Power Systems IT & Data Centers Utilities

DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 600 Vdc electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. L-Com DC surge protectors are available in stock with same day shipping.

Features

  • UL 1449 4th Edition Listed, Type 2 SPDs
  • High Capacity 50kA MOV Protection
  • Local and Remote Visual Status Indicators
  • DIN-Rail Mount

Application

  • Communications Base Stations
  • Industrial Automation
  • Photovoltaic Power Systems
  • IT & Data Centers
  • Utilities
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number I2R-T2DC-600T-LC
Product Name DC SPD 600VDC TWO-POLE, DIN-RAIL, UL1449 TYPE 2
Type Designation Type 2
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Zhejiang Benyi Electrical Co., Ltd
Specs
Mounting DIN Rail
Standards UL; RoHS; TUV
Features Simple visual indicators (e.g. LEDs)
View Details