L-com, Inc. 10 Position Die Set with Secondary Strain Relief HTS7100-10

Description
With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money. Features All steel construction with plastic handle grips for overall comfort Fully ratcheting crimp action assures that each crimp is completed correctly Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin Built in wire cutter makes for faster cable prep with just one tool Hardened dies provide for a long service life and quality connections (sold separately) Application Cable assembly Cable installation Cable repair
Description
With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money. Features All steel construction with plastic handle grips for overall comfort Fully ratcheting crimp action assures that each crimp is completed correctly Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin Built in wire cutter makes for faster cable prep with just one tool Hardened dies provide for a long service life and quality connections (sold separately) Application Cable assembly Cable installation Cable repair

Suppliers

Company
Product
Description
Supplier Links
10 Position Die Set with Secondary Strain Relief - HTS7100-10 - L-com, Inc.
North Andover, MA, United States
10 Position Die Set with Secondary Strain Relief
HTS7100-10
10 Position Die Set with Secondary Strain Relief HTS7100-10
With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money. Features All steel construction with plastic handle grips for overall comfort Fully ratcheting crimp action assures that each crimp is completed correctly Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin Built in wire cutter makes for faster cable prep with just one tool Hardened dies provide for a long service life and quality connections (sold separately) Application Cable assembly Cable installation Cable repair

With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money.

Features

  • All steel construction with plastic handle grips for overall comfort
  • Fully ratcheting crimp action assures that each crimp is completed correctly
  • Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin
  • Built in wire cutter makes for faster cable prep with just one tool
  • Hardened dies provide for a long service life and quality connections (sold separately)

Application

  • Cable assembly
  • Cable installation
  • Cable repair
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Die Sets
Product Number HTS7100-10
Product Name 10 Position Die Set with Secondary Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products