L-com, Inc. 8 Space (14") Half Rack Frame Rack, 10" Panel Width, 14" Deep, Passive Top & Open Bottom HRF-814

Description
The HRF Series Half Rack System is a half-width format rack ideal for maximizing usable rackspace in confined areas. Designed to comply with the proposed specifications of the ECIA Half Rack Standard currently under development, the HRF Series Half Rack is compatible with half rack equipment from a variety of manufacturers. This space-saving solution is especially ideal for installation in lecterns, credenzas and in-wall applications. Complementary accessories for the HRF Series Half Rack include a high-static pressure blower to exhaust heat, runner kit to slide easily into place, rackmount shelves, as well as blank and vented panels to complete the installation Features Half width design allows for half rack equipment from many vendors Mounting shelves include a pattern of holes and slots that accommodate any mounting pattern Available in 8 and 12 space useable racking height and 14” depth Low profile design maximizes the amount of useable rackspace Optional runner kits (Part#: 5-RS14) allow the rack to easily slide in or out of cabinets and credenzas Application IDF installations Data Centers LAN aggregation Network Infrastructure
Description
The HRF Series Half Rack System is a half-width format rack ideal for maximizing usable rackspace in confined areas. Designed to comply with the proposed specifications of the ECIA Half Rack Standard currently under development, the HRF Series Half Rack is compatible with half rack equipment from a variety of manufacturers. This space-saving solution is especially ideal for installation in lecterns, credenzas and in-wall applications. Complementary accessories for the HRF Series Half Rack include a high-static pressure blower to exhaust heat, runner kit to slide easily into place, rackmount shelves, as well as blank and vented panels to complete the installation Features Half width design allows for half rack equipment from many vendors Mounting shelves include a pattern of holes and slots that accommodate any mounting pattern Available in 8 and 12 space useable racking height and 14” depth Low profile design maximizes the amount of useable rackspace Optional runner kits (Part#: 5-RS14) allow the rack to easily slide in or out of cabinets and credenzas Application IDF installations Data Centers LAN aggregation Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
8 Space (14
North Andover, MA, United States
8 Space (14") Half Rack Frame Rack, 10" Panel Width, 14" Deep, Passive Top & Open Bottom
HRF-814
8 Space (14") Half Rack Frame Rack, 10" Panel Width, 14" Deep, Passive Top & Open Bottom HRF-814
The HRF Series Half Rack System is a half-width format rack ideal for maximizing usable rackspace in confined areas. Designed to comply with the proposed specifications of the ECIA Half Rack Standard currently under development, the HRF Series Half Rack is compatible with half rack equipment from a variety of manufacturers. This space-saving solution is especially ideal for installation in lecterns, credenzas and in-wall applications. Complementary accessories for the HRF Series Half Rack include a high-static pressure blower to exhaust heat, runner kit to slide easily into place, rackmount shelves, as well as blank and vented panels to complete the installation Features Half width design allows for half rack equipment from many vendors Mounting shelves include a pattern of holes and slots that accommodate any mounting pattern Available in 8 and 12 space useable racking height and 14” depth Low profile design maximizes the amount of useable rackspace Optional runner kits (Part#: 5-RS14) allow the rack to easily slide in or out of cabinets and credenzas Application IDF installations Data Centers LAN aggregation Network Infrastructure

The HRF Series Half Rack System is a half-width format rack ideal for maximizing usable rackspace in confined areas. Designed to comply with the proposed specifications of the ECIA Half Rack Standard currently under development, the HRF Series Half Rack is compatible with half rack equipment from a variety of manufacturers. This space-saving solution is especially ideal for installation in lecterns, credenzas and in-wall applications. Complementary accessories for the HRF Series Half Rack include a high-static pressure blower to exhaust heat, runner kit to slide easily into place, rackmount shelves, as well as blank and vented panels to complete the installation

Features

  • Half width design allows for half rack equipment from many vendors
  • Mounting shelves include a pattern of holes and slots that accommodate any mounting pattern
  • Available in 8 and 12 space useable racking height and 14” depth
  • Low profile design maximizes the amount of useable rackspace
  • Optional runner kits (Part#: 5-RS14) allow the rack to easily slide in or out of cabinets and credenzas

Application

  • IDF installations
  • Data Centers
  • LAN aggregation
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number HRF-814
Product Name 8 Space (14") Half Rack Frame Rack, 10" Panel Width, 14" Deep, Passive Top & Open Bottom
Ports 8
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
Rack Panel, 48 SC Couplers Single mode APC - PR175SC48-SMA - L-com, Inc.
Specs
Port Type SC Connector
Ports 48
View Details
2 suppliers