L-com, Inc. Half Rack Quiet Blower Panel, 50 CFM HR-QBP-1

Description
QBP Series Quiet Blower Panel for use with Middle Atlantic's HRF Half Rack System, is finished in a durable black powder coat and shall occupy 1 rackspace. This Half Rack Quiet Blower panel shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at 85°F (29.4°C Half Rack Quiet Blower panel shall displace 50 CFM with a maximum decibel level of 28 dB (measurements made 1 meter from source, centered horizontally and vertically). Features For use with Middle Atlantic's HRF Series Half Rack System Blower Panel Fan with speeds proportional to temperature of enclosure to extend fan life, reduce dust and maintenance For smaller rack systems and credenzas where space is at a premium and quiet operation is a must Includes a 12V DC power supply and temperature probe with a 9' cord Application Data Centers LAN aggregation IDF installations Network Infrastructure
Description
QBP Series Quiet Blower Panel for use with Middle Atlantic's HRF Half Rack System, is finished in a durable black powder coat and shall occupy 1 rackspace. This Half Rack Quiet Blower panel shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at 85°F (29.4°C Half Rack Quiet Blower panel shall displace 50 CFM with a maximum decibel level of 28 dB (measurements made 1 meter from source, centered horizontally and vertically). Features For use with Middle Atlantic's HRF Series Half Rack System Blower Panel Fan with speeds proportional to temperature of enclosure to extend fan life, reduce dust and maintenance For smaller rack systems and credenzas where space is at a premium and quiet operation is a must Includes a 12V DC power supply and temperature probe with a 9' cord Application Data Centers LAN aggregation IDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Half Rack Quiet Blower Panel, 50 CFM - HR-QBP-1 - L-com, Inc.
North Andover, MA, United States
Half Rack Quiet Blower Panel, 50 CFM
HR-QBP-1
Half Rack Quiet Blower Panel, 50 CFM HR-QBP-1
QBP Series Quiet Blower Panel for use with Middle Atlantic's HRF Half Rack System, is finished in a durable black powder coat and shall occupy 1 rackspace. This Half Rack Quiet Blower panel shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at 85°F (29.4°C Half Rack Quiet Blower panel shall displace 50 CFM with a maximum decibel level of 28 dB (measurements made 1 meter from source, centered horizontally and vertically). Features For use with Middle Atlantic's HRF Series Half Rack System Blower Panel Fan with speeds proportional to temperature of enclosure to extend fan life, reduce dust and maintenance For smaller rack systems and credenzas where space is at a premium and quiet operation is a must Includes a 12V DC power supply and temperature probe with a 9' cord Application Data Centers LAN aggregation IDF installations Network Infrastructure

QBP Series Quiet Blower Panel for use with Middle Atlantic's HRF Half Rack System, is finished in a durable black powder coat and shall occupy 1 rackspace. This Half Rack Quiet Blower panel shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at 85°F (29.4°C Half Rack Quiet Blower panel shall displace 50 CFM with a maximum decibel level of 28 dB (measurements made 1 meter from source, centered horizontally and vertically).

Features

  • For use with Middle Atlantic's HRF Series Half Rack System
  • Blower Panel Fan with speeds proportional to temperature of enclosure to extend fan life, reduce dust and maintenance
  • For smaller rack systems and credenzas where space is at a premium and quiet operation is a must
  • Includes a 12V DC power supply and temperature probe with a 9' cord

Application

  • Data Centers
  • LAN aggregation
  • IDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number HR-QBP-1
Product Name Half Rack Quiet Blower Panel, 50 CFM
Unlock Full Specs
to access all available technical data

Similar Products