L-com, Inc. Fiber Sub Panel, 6 LC Duplex Couplers, w/Ceramic Sleeve FSP-LCD6-CR

Description
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Duplex LC Couplers for a total of 12 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" ( 6 ) LC Duplex Couplers Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Description
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Duplex LC Couplers for a total of 12 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" ( 6 ) LC Duplex Couplers Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, 6 LC Duplex Couplers, w/Ceramic Sleeve - FSP-LCD6-CR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, 6 LC Duplex Couplers, w/Ceramic Sleeve
FSP-LCD6-CR
Fiber Sub Panel, 6 LC Duplex Couplers, w/Ceramic Sleeve FSP-LCD6-CR
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Duplex LC Couplers for a total of 12 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" ( 6 ) LC Duplex Couplers Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
This unit features 6 Duplex LC Couplers for a total of 12 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Ceramic sleeve for use with Multimode or Single mode applications
  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • ( 6 ) LC Duplex Couplers
  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-LCD6-CR
Product Name Fiber Sub Panel, 6 LC Duplex Couplers, w/Ceramic Sleeve
Ports 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739443 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 5073-LCFTB-E-SC-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details