L-com, Inc. Fiber Source for 1310/1550nm Fiber Optic Cables FOS430

Description
The FOS430 Laser source is designed for testing Singlemode fiber cabling in premise or outside plant environments where long wavelengths are used. The single output allows the user to test at both 1310nm and 1550nm without disconnecting and reconnecting the cable. When used with an Advanced Fiber Solutions FOM120 or FOM220 the FOS430 is ideal for testing insertion loss for single-mode fiber optic cables and connectors. Lightweight, ergonomic design is great for field use. Order online today! Features Dual functionality for testing the two most common Single mode fiber wavelengths Flexible design tests at both 1310nm and 1550nm without disconnecting and reconnecting the cable saving time Powered by 2AA Batteries or an AC power converter Small form factor design is great for mobile applications Used to test Single mode fiber optic cabling Application Cable maintenance and inspection Field testing Network installations
Description
The FOS430 Laser source is designed for testing Singlemode fiber cabling in premise or outside plant environments where long wavelengths are used. The single output allows the user to test at both 1310nm and 1550nm without disconnecting and reconnecting the cable. When used with an Advanced Fiber Solutions FOM120 or FOM220 the FOS430 is ideal for testing insertion loss for single-mode fiber optic cables and connectors. Lightweight, ergonomic design is great for field use. Order online today! Features Dual functionality for testing the two most common Single mode fiber wavelengths Flexible design tests at both 1310nm and 1550nm without disconnecting and reconnecting the cable saving time Powered by 2AA Batteries or an AC power converter Small form factor design is great for mobile applications Used to test Single mode fiber optic cabling Application Cable maintenance and inspection Field testing Network installations

Suppliers

Company
Product
Description
Supplier Links
Fiber Source for 1310/1550nm Fiber Optic Cables - FOS430 - L-com, Inc.
North Andover, MA, United States
Fiber Source for 1310/1550nm Fiber Optic Cables
FOS430
Fiber Source for 1310/1550nm Fiber Optic Cables FOS430
The FOS430 Laser source is designed for testing Singlemode fiber cabling in premise or outside plant environments where long wavelengths are used. The single output allows the user to test at both 1310nm and 1550nm without disconnecting and reconnecting the cable. When used with an Advanced Fiber Solutions FOM120 or FOM220 the FOS430 is ideal for testing insertion loss for single-mode fiber optic cables and connectors. Lightweight, ergonomic design is great for field use. Order online today! Features Dual functionality for testing the two most common Single mode fiber wavelengths Flexible design tests at both 1310nm and 1550nm without disconnecting and reconnecting the cable saving time Powered by 2AA Batteries or an AC power converter Small form factor design is great for mobile applications Used to test Single mode fiber optic cabling Application Cable maintenance and inspection Field testing Network installations

The FOS430 Laser source is designed for testing Singlemode fiber cabling in premise or outside plant environments where long wavelengths are used. The single output allows the user to test at both 1310nm and 1550nm without disconnecting and reconnecting the cable. When used with an Advanced Fiber Solutions FOM120 or FOM220 the FOS430 is ideal for testing insertion loss for single-mode fiber optic cables and connectors. Lightweight, ergonomic design is great for field use. Order online today!

Features

  • Dual functionality for testing the two most common Single mode fiber wavelengths
  • Flexible design tests at both 1310nm and 1550nm without disconnecting and reconnecting the cable saving time
  • Powered by 2AA Batteries or an AC power converter
  • Small form factor design is great for mobile applications
  • Used to test Single mode fiber optic cabling

Application

  • Cable maintenance and inspection
  • Field testing
  • Network installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Test Sources
Product Number FOS430
Product Name Fiber Source for 1310/1550nm Fiber Optic Cables
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data