L-com, Inc. Fiber Optic Power Meter w/On- Board Memory FOM220

Description
The FOM220 is a general-purpose power meter suitable for both premise and outside plant applications. The FOM220 is used for measurement of optical loss/attenuations and optical power in fiber optic networks. The FOM220 Fiber Optic Power meter offers on board memory for data storage in the field and PC compatible software for easy documentation of database reports. When paired with an OS400 series source the FOM220 is ideal for Singlemode or multimode applications. Order online today! Features Powered by 2AA Batteries or an AC power converter Small form factor design is great for mobile applications Flexible design for testing the four most common wavelengths On board memory stores 500 Readings with time and date stamp Used to test Multimode and Single mode fiber optic cabling Application Network installations Cable maintenance and inspection Field testing
Description
The FOM220 is a general-purpose power meter suitable for both premise and outside plant applications. The FOM220 is used for measurement of optical loss/attenuations and optical power in fiber optic networks. The FOM220 Fiber Optic Power meter offers on board memory for data storage in the field and PC compatible software for easy documentation of database reports. When paired with an OS400 series source the FOM220 is ideal for Singlemode or multimode applications. Order online today! Features Powered by 2AA Batteries or an AC power converter Small form factor design is great for mobile applications Flexible design for testing the four most common wavelengths On board memory stores 500 Readings with time and date stamp Used to test Multimode and Single mode fiber optic cabling Application Network installations Cable maintenance and inspection Field testing

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Power Meter w/On- Board Memory - FOM220 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Power Meter w/On- Board Memory
FOM220
Fiber Optic Power Meter w/On- Board Memory FOM220
The FOM220 is a general-purpose power meter suitable for both premise and outside plant applications. The FOM220 is used for measurement of optical loss/attenuations and optical power in fiber optic networks. The FOM220 Fiber Optic Power meter offers on board memory for data storage in the field and PC compatible software for easy documentation of database reports. When paired with an OS400 series source the FOM220 is ideal for Singlemode or multimode applications. Order online today! Features Powered by 2AA Batteries or an AC power converter Small form factor design is great for mobile applications Flexible design for testing the four most common wavelengths On board memory stores 500 Readings with time and date stamp Used to test Multimode and Single mode fiber optic cabling Application Network installations Cable maintenance and inspection Field testing

The FOM220 is a general-purpose power meter suitable for both premise and outside plant applications. The FOM220 is used for measurement of optical loss/attenuations and optical power in fiber optic networks. The FOM220 Fiber Optic Power meter offers on board memory for data storage in the field and PC compatible software for easy documentation of database reports. When paired with an OS400 series source the FOM220 is ideal for Singlemode or multimode applications. Order online today!

Features

  • Powered by 2AA Batteries or an AC power converter
  • Small form factor design is great for mobile applications
  • Flexible design for testing the four most common wavelengths
  • On board memory stores 500 Readings with time and date stamp
  • Used to test Multimode and Single mode fiber optic cabling

Application

  • Network installations
  • Cable maintenance and inspection
  • Field testing
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Power Meters
Product Number FOM220
Product Name Fiber Optic Power Meter w/On- Board Memory
Unlock Full Specs
to access all available technical data