The FOM120 series general-purpose power meters are great for both premise and outside plant applications. These units are ideal for measurement of optical power and optical loss/attenuations in a fiber optic network. The FOM120 meter is calibrated at the four most common industry standard wavelengths 850nm, 1300nm, 1310nm & 1550nm for both singlemode and multimode transmitters. The 1 mm Germanium detector offers a broad dynamic range of ~60dB which far exceeds the requirements of the majority of users. The FOM120 utilizes a 2.5mm universal connector for both ST and SC connections (other connector styles available upon request). The compact handheld meter (L-4.94"/W-2.75"/H-1
.2") has an Auto-Shutdown feature to preserve battery life. Runs on 2AA Batteries and includes a 1-year manufacturer's warranty. Order online today!
Features
Flexible design for testing the four most common wavelengths
Small form factor design is great for mobile applications
Auto-Shutdown feature preserves battery life
Powered by 2AA Batteries or an AC power converter
Used to test Multimode and Single mode fiber optic cabling
Application
Cable maintenance and inspection
Network installations
Field testing
The FOM120 series general-purpose power meters are great for both premise and outside plant applications. These units are ideal for measurement of optical power and optical loss/attenuations in a fiber optic network. The FOM120 meter is calibrated at the four most common industry standard wavelengths 850nm, 1300nm, 1310nm & 1550nm for both singlemode and multimode transmitters. The 1 mm Germanium detector offers a broad dynamic range of ~60dB which far exceeds the requirements of the majority of users. The FOM120 utilizes a 2.5mm universal connector for both ST and SC connections (other connector styles available upon request). The compact handheld meter (L-4.94"/W-2.75"/H-1.2") has an Auto-Shutdown feature to preserve battery life. Runs on 2AA Batteries and includes a 1-year manufacturer's warranty. Order online today!
Features
- Flexible design for testing the four most common wavelengths
- Small form factor design is great for mobile applications
- Auto-Shutdown feature preserves battery life
- Powered by 2AA Batteries or an AC power converter
- Used to test Multimode and Single mode fiber optic cabling
Application
- Cable maintenance and inspection
- Network installations
- Field testing