L-com, Inc. Cantilever Support Base for Relay Racks DCSB

Description
For the highest quality rack system choose the Middle Atlantic 19" Relay Rack. Constructed with 11-gauge 10-32 threaded steel side channels, this rack can handle up to 400lbs of equipment and cabling. Incorporating a self-squaring, self-leveling design greatly reduces assembly time. Unique gusseted base means no shimming on uneven floors. The optional cantilever support base adds stability when installing deep equipment. Ship these racks directly to your jobsite with no concerns about quality or installation time. Features Relay/Frame Rack for Telecom and Patch Panels Mounting Self-aligning design speeds assembly Choose from 72" 38-space or 84" 45-space designs Stabilizer gussets on feet for uneven floors, no shimming required Strong 1/8" (11-gauge) steel channels for up to 400 lb. weight capacity Application MDF installations Network Infrastructure Data Centers LAN aggregation
Description
For the highest quality rack system choose the Middle Atlantic 19" Relay Rack. Constructed with 11-gauge 10-32 threaded steel side channels, this rack can handle up to 400lbs of equipment and cabling. Incorporating a self-squaring, self-leveling design greatly reduces assembly time. Unique gusseted base means no shimming on uneven floors. The optional cantilever support base adds stability when installing deep equipment. Ship these racks directly to your jobsite with no concerns about quality or installation time. Features Relay/Frame Rack for Telecom and Patch Panels Mounting Self-aligning design speeds assembly Choose from 72" 38-space or 84" 45-space designs Stabilizer gussets on feet for uneven floors, no shimming required Strong 1/8" (11-gauge) steel channels for up to 400 lb. weight capacity Application MDF installations Network Infrastructure Data Centers LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
Cantilever Support Base for Relay Racks - DCSB - L-com, Inc.
North Andover, MA, United States
Cantilever Support Base for Relay Racks
DCSB
Cantilever Support Base for Relay Racks DCSB
For the highest quality rack system choose the Middle Atlantic 19" Relay Rack. Constructed with 11-gauge 10-32 threaded steel side channels, this rack can handle up to 400lbs of equipment and cabling. Incorporating a self-squaring, self-leveling design greatly reduces assembly time. Unique gusseted base means no shimming on uneven floors. The optional cantilever support base adds stability when installing deep equipment. Ship these racks directly to your jobsite with no concerns about quality or installation time. Features Relay/Frame Rack for Telecom and Patch Panels Mounting Self-aligning design speeds assembly Choose from 72" 38-space or 84" 45-space designs Stabilizer gussets on feet for uneven floors, no shimming required Strong 1/8" (11-gauge) steel channels for up to 400 lb. weight capacity Application MDF installations Network Infrastructure Data Centers LAN aggregation

For the highest quality rack system choose the Middle Atlantic 19" Relay Rack. Constructed with 11-gauge 10-32 threaded steel side channels, this rack can handle up to 400lbs of equipment and cabling. Incorporating a self-squaring, self-leveling design greatly reduces assembly time. Unique gusseted base means no shimming on uneven floors. The optional cantilever support base adds stability when installing deep equipment. Ship these racks directly to your jobsite with no concerns about quality or installation time.

Features

  • Relay/Frame Rack for Telecom and Patch Panels Mounting
  • Self-aligning design speeds assembly
  • Choose from 72" 38-space or 84" 45-space designs
  • Stabilizer gussets on feet for uneven floors, no shimming required
  • Strong 1/8" (11-gauge) steel channels for up to 400 lb. weight capacity

Application

  • MDF installations
  • Network Infrastructure
  • Data Centers
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number DCSB
Product Name Cantilever Support Base for Relay Racks
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 5073-DCP110POE+C6-24-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
View Details