L-com, Inc. Advanced Fiber Solutions Multimode/Single Mode Fiber Optic Test Kit AF-OLK52N-Q

Description
The AF-OLK52N-Q fiber tester kit allows users to quickly test multimode and single mode fiber cabling. The kit features a power meter and two light sources in a convenient carry case. The power meter supports 850 / 1300 / 1310 /1490/ 1550/ 1625nm light sources and features snap on ST, FC and SC connections. The single mode laser source features the same snap on 3 connector interface as the power meter, while the multimode light source uses an ST connector. The multimode LED source provides 850/1300nm signal and the single mode Laser source provides 1310/1550nm signal. The InGaAs detector in the power meter offers a broad dynamic range of ~60dB which far exceeds the requirements of the majority of users. Features Comes with a convenient carrying case. Included power meter supports 100+ hour battery life. Supports test of up to 6 different wavelengths. Application Fiber cable build shops. Fiber Installers. Network Technicians.
Datasheet
Description
The AF-OLK52N-Q fiber tester kit allows users to quickly test multimode and single mode fiber cabling. The kit features a power meter and two light sources in a convenient carry case. The power meter supports 850 / 1300 / 1310 /1490/ 1550/ 1625nm light sources and features snap on ST, FC and SC connections. The single mode laser source features the same snap on 3 connector interface as the power meter, while the multimode light source uses an ST connector. The multimode LED source provides 850/1300nm signal and the single mode Laser source provides 1310/1550nm signal. The InGaAs detector in the power meter offers a broad dynamic range of ~60dB which far exceeds the requirements of the majority of users. Features Comes with a convenient carrying case. Included power meter supports 100+ hour battery life. Supports test of up to 6 different wavelengths. Application Fiber cable build shops. Fiber Installers. Network Technicians.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Fiber Solutions Multimode/Single Mode Fiber Optic Test Kit - AF-OLK52N-Q - L-com, Inc.
North Andover, MA, United States
Advanced Fiber Solutions Multimode/Single Mode Fiber Optic Test Kit
AF-OLK52N-Q
Advanced Fiber Solutions Multimode/Single Mode Fiber Optic Test Kit AF-OLK52N-Q
The AF-OLK52N-Q fiber tester kit allows users to quickly test multimode and single mode fiber cabling. The kit features a power meter and two light sources in a convenient carry case. The power meter supports 850 / 1300 / 1310 /1490/ 1550/ 1625nm light sources and features snap on ST, FC and SC connections. The single mode laser source features the same snap on 3 connector interface as the power meter, while the multimode light source uses an ST connector. The multimode LED source provides 850/1300nm signal and the single mode Laser source provides 1310/1550nm signal. The InGaAs detector in the power meter offers a broad dynamic range of ~60dB which far exceeds the requirements of the majority of users. Features Comes with a convenient carrying case. Included power meter supports 100+ hour battery life. Supports test of up to 6 different wavelengths. Application Fiber cable build shops. Fiber Installers. Network Technicians.

The AF-OLK52N-Q fiber tester kit allows users to quickly test multimode and single mode fiber cabling. The kit features a power meter and two light sources in a convenient carry case. The power meter supports 850 / 1300 / 1310 /1490/ 1550/ 1625nm light sources and features snap on ST, FC and SC connections. The single mode laser source features the same snap on 3 connector interface as the power meter, while the multimode light source uses an ST connector. The multimode LED source provides 850/1300nm signal and the single mode Laser source provides 1310/1550nm signal. The InGaAs detector in the power meter offers a broad dynamic range of ~60dB which far exceeds the requirements of the majority of users.

Features

  • Comes with a convenient carrying case.
  • Included power meter supports 100+ hour battery life.
  • Supports test of up to 6 different wavelengths.

Application

  • Fiber cable build shops.
  • Fiber Installers.
  • Network Technicians.
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Test Sources
Product Number AF-OLK52N-Q
Product Name Advanced Fiber Solutions Multimode/Single Mode Fiber Optic Test Kit
Cable Type Single-mode; Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Light Source - 577XL M90 - Greenlee Textron, Inc.
Specs
Connector Type UCI-PC
Wavelength Range 850 nm (8500 Å)
Power Range -13 dBm
View Details
FIS Optical Verifier - OV3-8513 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Emitter Type Light Emitting Diode
Operating Mode Continuous Wave; 2000 Hz
Test Equipment Type Hand Held
View Details
Network Simulator -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Single-mode / Multimode
Connector Type FC; LC; SC; ST; SC APC, LC APC
View Details