Kyocera Corporation Steatite

Description
Superior electrical and mechanical properties with good mechanical machining performance.
Description
Superior electrical and mechanical properties with good mechanical machining performance.
Datasheet
Datasheet Summary
Powered by GS/AI

Steatite from Kyocera Corporation is a fine ceramic material known for its superior electrical insulation and mechanical strength. It exhibits low thermal expansion and excellent thermal shock resistance, making it suitable for high-temperature applications. The material has a density of approximately 2.5 to 3.2 g/cm¬= and demonstrates high resistance to wear and corrosion. Its mechanical properties include a flexural strength of up to 1,800 MPa and a compressive strength of around 3,430 MPa, indicating its robustness in demanding environments. Steatite is commonly used in semiconductor processing equipment, wear-resistant parts, and high-temperature applications, providing reliable performance in various industrial settings.

Datasheet Summary
Powered by GS/AI

Steatite from Kyocera Corporation is a fine ceramic material known for its superior electrical insulation and mechanical strength. It exhibits low thermal expansion and excellent thermal shock resistance, making it suitable for high-temperature applications. The material has a density of approximately 2.5 to 3.2 g/cm¬= and demonstrates high resistance to wear and corrosion. Its mechanical properties include a flexural strength of up to 1,800 MPa and a compressive strength of around 3,430 MPa, indicating its robustness in demanding environments. Steatite is commonly used in semiconductor processing equipment, wear-resistant parts, and high-temperature applications, providing reliable performance in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Steatite -  - Kyocera Corporation
Fushimiku, Kyoto, Japan
Steatite
Steatite
Superior electrical and mechanical properties with good mechanical machining performance.

Superior electrical and mechanical properties with good mechanical machining performance.

Supplier's Site Datasheet

Technical Specifications

  Kyocera Corporation
Product Category Silica, Quartz, and Silicate Materials
Product Name Steatite
Shape / Form Custom Shape
Unlock Full Specs
to access all available technical data

Similar Products

Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
Silicate Type Silica or fused silica
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Shape / Form BarStock
Applications Electronics or semiconductors
Silicate Type Quartz
View Details
Specs
Shape / Form BarStock
Applications Electronics or semiconductors; Military
Silicate Type Quartz
View Details
Forsterite -  - Kyocera Corporation
Kyocera Corporation
Specs
Shape / Form Custom Shape
Silicate Type Forsterite
MOR / Flexural Strength 23206 to 30458 psi (160000 to 210000 KPa)
View Details