Kyocera Corporation 881.5MHZ EMI RFI Filter SF25-0881M5UB02

Description
FILTER SAW 881.5MHZ 5SMD Product overview: SF25-0881M5UB02 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 881.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 881.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF25-0881M5UB02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 881.5MHZ 5SMD Product overview: SF25-0881M5UB02 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 881.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 881.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF25-0881M5UB02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
881.5MHZ EMI RFI Filter - 836-SF25-0881M5UB02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
881.5MHZ EMI RFI Filter
836-SF25-0881M5UB02
881.5MHZ EMI RFI Filter 836-SF25-0881M5UB02
FILTER SAW 881.5MHZ 5SMD Product overview: SF25-0881M5UB02 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 881.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 881.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF25-0881M5UB02 can be used for catalog matching and distributor lookup.

FILTER SAW 881.5MHZ 5SMD Product overview: SF25-0881M5UB02 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 881.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 881.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF25-0881M5UB02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - 478-SF25-0881M5UB02-ND - DigiKey
Thief River Falls, MN, United States
881.5MHz Frequency Cellular RF SAW Filter (Surface Acoustic Wave) 3dB 25MHz Bandwidth 5-SMD, No Lead

881.5MHz Frequency Cellular RF SAW Filter (Surface Acoustic Wave) 3dB 25MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1275914-SF25-0881M5UB02
Filters - SAW Filters 1275914-SF25-0881M5UB02
Win Source Part Number: 1275914-SF25-0881M5U B02 Category: Filters>SAW Filters Series: SF, Kyocera Package: Tape & Reel (TR) Applications: Cellular Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 3dB Height (Max): 0.028" (0.70mm) Bandwidth: 25MHz Frequency - Center: 881.5MHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: KYOCERA AVX Other Names: 478-SF25-0881M5UB02, SF25-0881M5UB02R,SF2 5-0881M5UB02 Product Status: Obsolete

Win Source Part Number: 1275914-SF25-0881M5UB02
Category: Filters>SAW Filters
Series: SF, Kyocera
Package: Tape & Reel (TR)
Applications: Cellular
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 3dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 25MHz
Frequency - Center: 881.5MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: KYOCERA AVX
Other Names: 478-SF25-0881M5UB02,SF25-0881M5UB02R,SF25-0881M5UB02
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 836-SF25-0881M5UB02 478-SF25-0881M5UB02-ND 1275914-SF25-0881M5UB02
Product Name 881.5MHZ EMI RFI Filter SAW Filters Filters - SAW Filters
Filter Category Active Filter SAW Filter SAW Filter
Standards and Certifications RoHS
Package Type Tape & Reel (TR) 5-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7426EUA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QPQ1907TR13-10K - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
BandPass Crystal Filters - A-199 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details