Kyocera Corporation SAW Filters - SF14-1575M5UBA2 SF14-1575M5UBA2

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 894167-SF14-1575M5UB A2 Series: SF, Kyocera Features: 1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.1dB 2MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 894167-SF14-1575M5UB A2 Series: SF, Kyocera Features: 1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.1dB 2MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - SF14-1575M5UBA2 - 894167-SF14-1575M5UBA2 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - SF14-1575M5UBA2
894167-SF14-1575M5UBA2
SAW Filters - SF14-1575M5UBA2 894167-SF14-1575M5UBA2
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 894167-SF14-1575M5UB A2 Series: SF, Kyocera Features: 1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.1dB 2MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 894167-SF14-1575M5UBA2
Series: SF, Kyocera
Features: 1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.1dB 2MHz Bandwidth 5-SMD, No Lead
Package: 5-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now Datasheet
1.5 GHz EMI RFI Filter - 836-SF14-1575M5UBA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 GHz EMI RFI Filter
836-SF14-1575M5UBA2
1.5 GHz EMI RFI Filter 836-SF14-1575M5UBA2
1.5 GHz Saw Filter Product overview: SF14-1575M5UBA2 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 GHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.5 GHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575M5UBA2 can be used for catalog matching and distributor lookup.

1.5 GHz Saw Filter Product overview: SF14-1575M5UBA2 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 GHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.5 GHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575M5UBA2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 894167-SF14-1575M5UBA2 836-SF14-1575M5UBA2
Product Name SAW Filters - SF14-1575M5UBA2 1.5 GHz EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEB2466HV1.3 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
EMI RFI Filter - 844-LP0603A0902ALTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details