Kyocera Corporation SAW Filters SF14-1575F5UUC1

Description
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 478-SF14-1575F5UUC1CT-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead

1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 478-SF14-1575F5UUC1TR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead

1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 478-SF14-1575F5UUC1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead

1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 2MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1275916-SF14-1575F5UUC1
Filters - SAW Filters 1275916-SF14-1575F5UUC1
Win Source Part Number: 1275916-SF14-1575F5U UC1 Category: Filters>SAW Filters Series: SF, Kyocera Package: Tape & Reel Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 0.8dB Height (Max): 0.028" (0.70mm) Bandwidth: 2MHz Frequency - Center: 1.575GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: 7A994 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: KYOCERA AVX Other Names: 478-SF14-1575F5UUC1T R,478-SF14-1575F5UUC 1,478-SF14-1575F5UUC 1CT,478-6835-6,478-S F14-1575F5UUC1DKR,47 8-6835-2,478-6835-1, 478-6835-2,478-6835- 1,SF141575F5UUC1,478 -6835-6,478-SF14-157 5F5UUC1

Win Source Part Number: 1275916-SF14-1575F5UUC1
Category: Filters>SAW Filters
Series: SF, Kyocera
Package: Tape & Reel
Applications: GPS
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 0.8dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 2MHz
Frequency - Center: 1.575GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: 7A994
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: KYOCERA AVX
Other Names: 478-SF14-1575F5UUC1TR,478-SF14-1575F5UUC1,478-SF14-1575F5UUC1CT,478-6835-6,478-SF14-1575F5UUC1DKR,478-6835-2,478-6835-1,478-6835-2,478-6835-1,SF141575F5UUC1,478-6835-6,478-SF14-1575F5UUC1

Buy Now Datasheet
1.575GHZ EMI RFI Filter - 836-SF14-1575F5UUC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ EMI RFI Filter
836-SF14-1575F5UUC1
1.575GHZ EMI RFI Filter 836-SF14-1575F5UUC1
FILTER SAW 1.575GHZ 5SMD Product overview: SF14-1575F5UUC1 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.575GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575F5UUC1 can be used for catalog matching and distributor lookup.

FILTER SAW 1.575GHZ 5SMD Product overview: SF14-1575F5UUC1 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.575GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575F5UUC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 478-SF14-1575F5UUC1CT-ND 1275916-SF14-1575F5UUC1 836-SF14-1575F5UUC1
Product Name SAW Filters Filters - SAW Filters 1.575GHZ EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications General; GPS GPS
Fc 1.58E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX267AEWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Filtronetics, Inc.
Specs
Filter Category Quartz / Crystal Filter
Applications Commercial; Communications; Industrial; Military
Fc 45000 kHz
View Details