1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 3MHz Bandwidth 5-SMD, No Lead
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 3MHz Bandwidth 5-SMD, No Lead
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 3MHz Bandwidth 5-SMD, No Lead
SAW Filter RF 1575MHz 1.2dB 50Ohm SMD 5 Pin Tape Product overview: SF14-1575F5UUA1 from KYOCERA Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575F5UUA1 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 478-SF14-1575F5UUA1CT-ND | 836-SF14-1575F5UUA1 |
| Product Name | SAW Filters | SMD 1575MHz 50Ohm EMI RFI Filter |
| Filter Category | SAW Filter | Active Filter |
| Applications | General; GPS | |
| Fc | 1.58E6 kHz | |
| Package Type | 5-SMD, No Lead | Tape |