Kyocera Corporation Filters - SAW Filters SF14-1575F5UU15

Description
Win Source Part Number: 1092394-SF14-1575F5U U15 Category: Filters>SAW Filters Series: SF, Kyocera Package: Tape & Reel Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.2dB Height (Max): 0.028" (0.70mm) Bandwidth: 3MHz Frequency - Center: 1.575GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: 7A994 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: KYOCERA AVX Other Names: SF141575F5UU15,478-5 247-6,478-SF14-1575F 5UU15,478-5247-1-ND, 478-5247-2-ND,478-52 47-6-ND,SF14-1575F5U U15A,478-5247-1,478- 5247-2 Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1092394-SF14-1575F5U U15 Category: Filters>SAW Filters Series: SF, Kyocera Package: Tape & Reel Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.2dB Height (Max): 0.028" (0.70mm) Bandwidth: 3MHz Frequency - Center: 1.575GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: 7A994 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: KYOCERA AVX Other Names: SF141575F5UU15,478-5 247-6,478-SF14-1575F 5UU15,478-5247-1-ND, 478-5247-2-ND,478-52 47-6-ND,SF14-1575F5U U15A,478-5247-1,478- 5247-2 Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1092394-SF14-1575F5UU15
Filters - SAW Filters 1092394-SF14-1575F5UU15
Win Source Part Number: 1092394-SF14-1575F5U U15 Category: Filters>SAW Filters Series: SF, Kyocera Package: Tape & Reel Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.2dB Height (Max): 0.028" (0.70mm) Bandwidth: 3MHz Frequency - Center: 1.575GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: 7A994 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: KYOCERA AVX Other Names: SF141575F5UU15,478-5 247-6,478-SF14-1575F 5UU15,478-5247-1-ND, 478-5247-2-ND,478-52 47-6-ND,SF14-1575F5U U15A,478-5247-1,478- 5247-2 Product Status: Last Time Buy

Win Source Part Number: 1092394-SF14-1575F5UU15
Category: Filters>SAW Filters
Series: SF, Kyocera
Package: Tape & Reel
Applications: GPS
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 1.2dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 3MHz
Frequency - Center: 1.575GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: 7A994
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: KYOCERA AVX
Other Names: SF141575F5UU15,478-5247-6,478-SF14-1575F5UU15,478-5247-1-ND,478-5247-2-ND,478-5247-6-ND,SF14-1575F5UU15A,478-5247-1,478-5247-2
Product Status: Last Time Buy

Buy Now
SMD 1.575GHZ 3MHz EMI RFI Filter - 945-SF14-1575F5UU15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHZ 3MHz EMI RFI Filter
945-SF14-1575F5UU15
SMD 1.575GHZ 3MHz EMI RFI Filter 945-SF14-1575F5UU15
FILTER SAW 1.575GHZ 5SMD / 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 3MHz Bandwidth 5-SMD, No Lead Product overview: SF14-1575F5UU15 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ, 3MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.575GHZ, 3MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF14-1575F5UU15 can be used for catalog matching and distributor lookup.

FILTER SAW 1.575GHZ 5SMD / 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 3MHz Bandwidth 5-SMD, No Lead Product overview: SF14-1575F5UU15 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ, 3MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.575GHZ, 3MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF14-1575F5UU15 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1092394-SF14-1575F5UU15 945-SF14-1575F5UU15
Product Name Filters - SAW Filters SMD 1.575GHZ 3MHz EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - MAX268BCWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
SMD 925MHz 960MHz 50Ohm EMI RFI Filter - 844-LP0805A0942AWTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Package Type Tape and Reel
View Details