AVX Corporation RF Chip Inductor L08058R2DEWTR

Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet
Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - L08058R2DEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08058R2DEWTR
RF Chip Inductor L08058R2DEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - L08058R2DEWTR
724411-L08058R2DEWTR
Fixed Inductors - L08058R2DEWTR 724411-L08058R2DEWTR
Manufacturer: AVX Corporation Win Source Part Number: 724411-L08058R2DEWTR Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 3.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.041" (1.04mm) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.083" L x 0.059" W (2.11mm x 1.50mm) Q at Freq: 43 at 450MHz Current Rating (Amps): 750mA Inductance Frequency - Test: 450MHz

Manufacturer: AVX Corporation
Win Source Part Number: 724411-L08058R2DEWTR
Packaging: Tape and Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 8.2nH
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 3.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.041" (1.04mm)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.083" L x 0.059" W (2.11mm x 1.50mm)
Q at Freq: 43 at 450MHz
Current Rating (Amps): 750mA
Inductance Frequency - Test: 450MHz

Buy Now
0.0082uH 450MHz 1.5A Inductor and Choke - 71-L08058R2DEWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0082uH 450MHz 1.5A Inductor and Choke
71-L08058R2DEWTR
0.0082uH 450MHz 1.5A Inductor and Choke 71-L08058R2DEWTR
Inductor RF Chip Thin Film Multi-Layer 0.0082uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.12Ohm DCR 0805 T/R Product overview: L08058R2DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08058R2DEWTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0082uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.12Ohm DCR 0805 T/R Product overview: L08058R2DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0082uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08058R2DEWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 478-L08058R2DEWTRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08058R2DEWTRCT-ND
Fixed Inductors 478-L08058R2DEWTRCT-ND
FIXED IND 8.2NH 750MA 120 MOHM

FIXED IND 8.2NH 750MA 120 MOHM

Buy Now Datasheet
Fixed Inductors - 478-L08058R2DEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08058R2DEWTR-ND
Fixed Inductors 478-L08058R2DEWTR-ND
8.2nH Unshielded Thin Film Inductor 750mA 120mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Thin Film Inductor 750mA 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 478-L08058R2DEWTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 750MA 120 MOHM

FIXED IND 8.2NH 750MA 120 MOHM

Buy Now Datasheet
Inductor Rf, 8.2Nh, 0.5Nh, 3.8Ghz, Smd; Inductance Kyocera Avx - 53H9915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 8.2Nh, 0.5Nh, 3.8Ghz, Smd; Inductance Kyocera Avx
53H9915
Inductor Rf, 8.2Nh, 0.5Nh, 3.8Ghz, Smd; Inductance Kyocera Avx 53H9915
INDUCTOR RF, 8.2NH, 0.5NH, 3.8GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series; Core Material:- RoHS Compliant: No

INDUCTOR RF, 8.2NH, 0.5NH, 3.8GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series; Core Material:- RoHS Compliant: No

Supplier's Site
Inductor Rf, 8.2Nh, 0.5Nh, 3.8Ghz, Smd, Full Reel; Inductance Kyocera Avx - 78R4164 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 8.2Nh, 0.5Nh, 3.8Ghz, Smd, Full Reel; Inductance Kyocera Avx
78R4164
Inductor Rf, 8.2Nh, 0.5Nh, 3.8Ghz, Smd, Full Reel; Inductance Kyocera Avx 78R4164
INDUCTOR RF, 8.2NH, 0.5NH, 3.8GHZ, SMD, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series RoHS Compliant: No

INDUCTOR RF, 8.2NH, 0.5NH, 3.8GHZ, SMD, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L08058R2DEWTR 724411-L08058R2DEWTR 71-L08058R2DEWTR 478-L08058R2DEWTRCT-ND 53H9915
Product Name RF Chip Inductor Fixed Inductors - L08058R2DEWTR 0.0082uH 450MHz 1.5A Inductor and Choke Fixed Inductors Inductor Rf, 8.2Nh, 0.5Nh, 3.8Ghz, Smd; Inductance Kyocera Avx
Application RF Choke RF Choke
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH
DCR 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Rated DC Current 750 milliamps 750 milliamps 750 milliamps
SRF 3500 MHz 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details