AVX Corporation 660MA 150MOHM Inductor and Choke HLC021R6BTTR

Description
FIXED IND 1.6NH 660MA 150MOHM SM Product overview: HLC021R6BTTR from KYOCERA AVX is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC021R6BTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.6NH 660MA 150MOHM SM Product overview: HLC021R6BTTR from KYOCERA AVX is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC021R6BTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
660MA 150MOHM Inductor and Choke - 71-HLC021R6BTTR - ERSAELECTRONICS PTE. LTD.
Singapore
660MA 150MOHM Inductor and Choke
71-HLC021R6BTTR
660MA 150MOHM Inductor and Choke 71-HLC021R6BTTR
FIXED IND 1.6NH 660MA 150MOHM SM Product overview: HLC021R6BTTR from KYOCERA AVX is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC021R6BTTR can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 660MA 150MOHM SM Product overview: HLC021R6BTTR from KYOCERA AVX is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC021R6BTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Chip Inductor - HLC021R6BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLC021R6BTTR
RF Chip Inductor HLC021R6BTTR
The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Fixed Inductors - 478-HLC021R6BTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC021R6BTTR-ND
Fixed Inductors 478-HLC021R6BTTR-ND
1.6nH Unshielded Multilayer Inductor 660mA 150mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Multilayer Inductor 660mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-HLC021R6BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC021R6BTDKR-ND
Fixed Inductors 478-HLC021R6BTDKR-ND
1.6nH Unshielded Multilayer Inductor 660mA 150mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Multilayer Inductor 660mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-HLC021R6BTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC021R6BTCT-ND
Fixed Inductors 478-HLC021R6BTCT-ND
1.6nH Unshielded Multilayer Inductor 660mA 150mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Multilayer Inductor 660mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 1.6Nh, 660Ma, 0.15Nh, 18Ghz; Inductance Kyocera Avx - 28W2885 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.6Nh, 660Ma, 0.15Nh, 18Ghz; Inductance Kyocera Avx
28W2885
Inductor, 1.6Nh, 660Ma, 0.15Nh, 18Ghz; Inductance Kyocera Avx 28W2885
INDUCTOR, 1.6NH, 660mA, 0.15NH, 18GHZ; Inductance:1.6nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:18GHz; DC Current Rating:660mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 1.6NH, 660mA, 0.15NH, 18GHZ; Inductance:1.6nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:18GHz; DC Current Rating:660mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HLC021R6BTTR HLC021R6BTTR 478-HLC021R6BTTR-ND 28W2885
Product Name 660MA 150MOHM Inductor and Choke RF Chip Inductor Fixed Inductors Inductor, 1.6Nh, 660Ma, 0.15Nh, 18Ghz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Inductance Range 0.0016 microH 0.0033 microH 0.0016 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Common Mode Chokes - 237-2279-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details