Exceptional color printing offers the flexibility to output finished documents that make an impact, while fast speeds of up to 28 pages per minute in color and black, combine with robust scanning, copy, and fax capabilities to improve workgroup productivity.
The devices’ abilities can be expanded with the addition of integrated business applications that can simplify document workflow while providing added power and performance. Kyocera's advanced, award-winning ECOSYS technology is well regarded as a cost-effective and highly reliable solution.
Energy use has been reduced and most replacement parts eliminated or replaced with long life components. With the FS-C2626MFP you can enjoy the benefits of document imaging devices that lower operating costs, minimize downtime, and maximize efficiency.
| Kyocera Mita | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | ECOSYS FS-C2626MFP |
| Product Name | Color Multi Functional Printer - Standard Copy, Print, Scan, and Black & White Fax |
| Bar / Matrix Code Symbologies | PDF417; Code 45 |
| Mounting Options | Stand-alone |
| Features | Color Printing; Copy/Scan |
| Technology | LaserPrinter |