With a fast output speed of 28 ppm, the Kyocera FS-C2126MFP+ provides exceptional functionality with standard network print, copy, fax and color scan features, in the compact footprint of a traditional printer.
Incorporating the ECOSYS technology of long-life and a low total cost of ownership, the FS-C2126MFP+ delivers all the powerful functions users expect, packed within a compact device at an economical cost.
| Kyocera Mita | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | ECOSYS FS-C2126MFP+ |
| Product Name | Color Multifunctional Printer - Standard Color Copy, Print, Scan, and Black & White Fax |
| Bar / Matrix Code Symbologies | PDF417; Code 45 |
| Mounting Options | Stand-alone |
| Features | Color Printing; Copy/Scan |
| Technology | LaserPrinter |