Kussmaul Electronics Company, Inc.Door Open DetectorsModel # 091-22F-A
Description
Senses Current Flow
Auxiliary Input, Ground to Operate
Simplifies Vehicle Wiring
Single Indicator Operated from Many Loads
Flashing Output to Indicator
3 Year Warranty The Auto Current F-A is an Auto Current F with an auxiliary input, which when grounded causes the output relay to operate. When the output relay is operated it goes ON and OFF to create a flashing signal. The Auto Current portion of this device senses current to permit use as an open door detector. The auxiliary input may be connected to any number of switches in parallel. Closing any switch will then operate the Auto Current F-A in addition to the current sensing. This feature makes it ideal as a detector for a DO NOT MOVE VEHICLE indicator. As with the standard Auto Current, the sense terminals are wired in series with the power supplied to the compartment lights.
Kussmaul Electronics Company, Inc.
Done
Description
Senses Current Flow
Auxiliary Input, Ground to Operate
Simplifies Vehicle Wiring
Single Indicator Operated from Many Loads
Flashing Output to Indicator
3 Year Warranty The Auto Current F-A is an Auto Current F with an auxiliary input, which when grounded causes the output relay to operate. When the output relay is operated it goes ON and OFF to create a flashing signal. The Auto Current portion of this device senses current to permit use as an open door detector. The auxiliary input may be connected to any number of switches in parallel. Closing any switch will then operate the Auto Current F-A in addition to the current sensing. This feature makes it ideal as a detector for a DO NOT MOVE VEHICLE indicator. As with the standard Auto Current, the sense terminals are wired in series with the power supplied to the compartment lights.
Senses Current Flow
Auxiliary Input, Ground to Operate
Simplifies Vehicle Wiring
Single Indicator Operated from Many Loads
Flashing Output to Indicator
3 Year Warranty The Auto Current F-A is an Auto Current F with an auxiliary input, which when grounded causes the output relay to operate. When the output relay is operated it goes ON and OFF to create a flashing signal. The Auto Current portion of this device senses current to permit use as an open door detector. The auxiliary input may be connected to any number of switches in parallel. Closing any switch will then operate the Auto Current F-A in addition to the current sensing. This feature makes it ideal as a detector for a DO NOT MOVE VEHICLE indicator. As with the standard Auto Current, the sense terminals are wired in series with the power supplied to the compartment lights.
Senses Current Flow
Auxiliary Input, Ground to Operate
Simplifies Vehicle Wiring
Single Indicator Operated from Many Loads
Flashing Output to Indicator
3 Year Warranty
The Auto Current F-A is an Auto Current F with an auxiliary input, which when grounded causes the output relay to operate. When the output relay is operated it goes ON and OFF to create a flashing signal. The Auto Current portion of this device senses current to permit use as an open door detector. The auxiliary input may be connected to any number of switches in parallel. Closing any switch will then operate the Auto Current F-A in addition to the current sensing. This feature makes it ideal as a detector for a DO NOT MOVE VEHICLE indicator. As with the standard Auto Current, the sense terminals are wired in series with the power supplied to the compartment lights.