KRÜSS Scientific Drop Shape Analyzer DSA25B

Description
The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don’t require a high degree of standardization, i.e. wetting of different formulations of a coating liquid on different samples. Applications Checking wettability of plastics, glass, ceramics, wood, paper, or metal Testing the effectiveness of hydrophobic coatings and other coatings
Description
The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don’t require a high degree of standardization, i.e. wetting of different formulations of a coating liquid on different samples. Applications Checking wettability of plastics, glass, ceramics, wood, paper, or metal Testing the effectiveness of hydrophobic coatings and other coatings
Datasheet
Datasheet Summary
Powered by GS/AI

The DSA25B Drop Shape Analyzer from Kruss USA is designed for precise wetting measurements, particularly for static contact angles. It features a 5-megapixel high-speed camera with a resolution of 1920 vó 1200 pixels and a frame rate of 2300 fps, allowing for detailed imaging of drop shapes. The device supports manual and software-controlled dosing systems, with syringe options that provide a resolution of 20 nL and dosing speeds from 0.004 to 25 ¬µL/s. The analyzer is equipped with a high-power monochromatic LED light source at a wavelength of 470 nm, ensuring consistent illumination for accurate measurements. It can measure contact angles ranging from 0 to 180¬8 with a resolution of 0.01¬8, and it is capable of determining surface free energy and interfacial tension. The DSA25B is suitable for various applications, including testing the wettability of materials such as plastics, glass, and metals, as well as evaluating the effectiveness of coatings. Its compact design and temperature control capabilities enhance its versatility in laboratory settings.

Datasheet Summary
Powered by GS/AI

The DSA25B Drop Shape Analyzer from Kruss USA is designed for precise wetting measurements, particularly for static contact angles. It features a 5-megapixel high-speed camera with a resolution of 1920 vó 1200 pixels and a frame rate of 2300 fps, allowing for detailed imaging of drop shapes. The device supports manual and software-controlled dosing systems, with syringe options that provide a resolution of 20 nL and dosing speeds from 0.004 to 25 ¬µL/s. The analyzer is equipped with a high-power monochromatic LED light source at a wavelength of 470 nm, ensuring consistent illumination for accurate measurements. It can measure contact angles ranging from 0 to 180¬8 with a resolution of 0.01¬8, and it is capable of determining surface free energy and interfacial tension. The DSA25B is suitable for various applications, including testing the wettability of materials such as plastics, glass, and metals, as well as evaluating the effectiveness of coatings. Its compact design and temperature control capabilities enhance its versatility in laboratory settings.

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA25B - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA25B
Drop Shape Analyzer DSA25B
The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don’t require a high degree of standardization, i.e. wetting of different formulations of a coating liquid on different samples. Applications Checking wettability of plastics, glass, ceramics, wood, paper, or metal Testing the effectiveness of hydrophobic coatings and other coatings

The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don’t require a high degree of standardization, i.e. wetting of different formulations of a coating liquid on different samples.

Applications

  • Checking wettability of plastics, glass, ceramics, wood, paper, or metal
  • Testing the effectiveness of hydrophobic coatings and other coatings
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA25B
Product Name Drop Shape Analyzer
Methods, Technology & Standards Pendant drop/Rising drop
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Portable Marine BN Analyzer - FluidScan 1200 - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D2896, ASTM D7889, ASTM E1655
Test Media Petroleum
Mounting / Loading Options Handheld, Portable or Field
View Details
On-Line Freeness Analyzer - Drainiac™ IIIB - Thompson Equipment Company, Inc.
Thompson Equipment Company, Inc.
Specs
Properties Analyzed Freeness or Drainage Rate
Test Media Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Moisture Analyzers - MM94T - Kett US
Specs
Properties Analyzed Consistency / % Solids
Test Media Paper
Mounting / Loading Options Benchtop or Laboratory
View Details