Krohn-Hite Corporation Fully Automatic Distortion Analyzer 6900B

Description
Our Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements needs over the frequency range from 5Hz to 1MHz. This fully automatic distortion analyzer is ideal for both precision laboratory measurements and routine production testing. It provides faster error free measurements for the unskilled operator. Fully Automatic Distortion Measurements • Frequency Range: 5Hz to 1MHz, Auto Nulling • Voltage Range: 100mV rms to 130V rms, Auto Leveling • Measures Distortion Down to 0.005% • Measures AC Voltage: 0.010V rms to 130V rms, 5Hz to 1MHz • Internal Oscillator: 1kHz, <.003% Distortion • “Hands Off” Operation
Datasheet
Description
Our Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements needs over the frequency range from 5Hz to 1MHz. This fully automatic distortion analyzer is ideal for both precision laboratory measurements and routine production testing. It provides faster error free measurements for the unskilled operator. Fully Automatic Distortion Measurements • Frequency Range: 5Hz to 1MHz, Auto Nulling • Voltage Range: 100mV rms to 130V rms, Auto Leveling • Measures Distortion Down to 0.005% • Measures AC Voltage: 0.010V rms to 130V rms, 5Hz to 1MHz • Internal Oscillator: 1kHz, <.003% Distortion • “Hands Off” Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Distortion Analyzer - 6900B - Krohn-Hite Corporation
Brockton, MA, USA
Fully Automatic Distortion Analyzer
6900B
Fully Automatic Distortion Analyzer 6900B
Our Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements needs over the frequency range from 5Hz to 1MHz. This fully automatic distortion analyzer is ideal for both precision laboratory measurements and routine production testing. It provides faster error free measurements for the unskilled operator. Fully Automatic Distortion Measurements • Frequency Range: 5Hz to 1MHz, Auto Nulling • Voltage Range: 100mV rms to 130V rms, Auto Leveling • Measures Distortion Down to 0.005% • Measures AC Voltage: 0.010V rms to 130V rms, 5Hz to 1MHz • Internal Oscillator: 1kHz, <.003% Distortion • “Hands Off” Operation

Our Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements needs over the frequency range from 5Hz to 1MHz. This fully automatic distortion analyzer is ideal for both precision laboratory measurements and routine production testing. It provides faster error free measurements for the unskilled operator.

Fully Automatic Distortion Measurements

• Frequency Range: 5Hz to 1MHz, Auto Nulling

• Voltage Range: 100mV rms to 130V rms, Auto Leveling

• Measures Distortion Down to 0.005%

• Measures AC Voltage: 0.010V rms to 130V rms, 5Hz to 1MHz

• Internal Oscillator: 1kHz, <.003% Distortion

• “Hands Off” Operation

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Harmonic Distortion Meters
Product Number 6900B
Product Name Fully Automatic Distortion Analyzer
Form Factor Bench top; Rack mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

UTE9811+ Power Meter – 600V/20A Harmonic Analysis up to 50th Order - UTE9811+ - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS; CE Marking
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Phase Single Phase
Display Type Webpage
View Details
PA900 Precision Multi-Channel Harmonic Power Analyzer -  - Vitrek Corporation
Specs
Form Factor Bench top
Phase Single Phase (optional feature); Three Phase (optional feature)
Display Type Digital
View Details
Power Meter - DPM-C530A Series - Delta Electronics (Americas)
Delta Electronics (Americas)
Specs
Form Factor Rack mount
Phase Single Phase; Three Phase
Display Type Digital
View Details