Compact Lightweight Headphones Foldable with Volume Control; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:4ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3486 |
| Product Name | Compact Lightweight Headphones Foldable With Volume Control; Frequency Response Min Koss |