Double Sided Comm Headset USB, Noise Cancelling Microphone; Frequency Response Min:30Hz; Frequency Response Max:16kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:USB; Lead Length:8ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3419 |
| Product Name | Double Sided Comm Headset Usb, Noise Cancelling Microphone; Frequency Response Min Koss |