United Grinding Technologies Inc. EWAG WS 11-SP

Description
Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine. Features & Benefits of the EWAG WS 11-SP: Measuring and grinding in one clamping Wheel dressing on the machine Versatile Additional axis for spirals (WS 11 requires spiral grinding attachment and guide sleeves for each spiral) Up to 10 axes, no limits on geometries Variety of accessories Ergonomic design...Fits you like a glove No comparable machine on the market Specifications: X-axis Cross feed Reading accuracy 4” 0.0004” Y-axis Vertical stroke, straight 4” Y2-axis Vertical stroke, radial Reading accuracy - 0.0008” Z-axis Infeed horizontal Reading accuracy 4” 0.00004” Grinding Motor Spindle power Spindle speeds Workhead Motor 0.4 hp 5000/6000/7000/8000 Spindle motor Spindle Speed 0.4 hp 100…1300 rpm Max. Wheel diameter 3”
Description
Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine. Features & Benefits of the EWAG WS 11-SP: Measuring and grinding in one clamping Wheel dressing on the machine Versatile Additional axis for spirals (WS 11 requires spiral grinding attachment and guide sleeves for each spiral) Up to 10 axes, no limits on geometries Variety of accessories Ergonomic design...Fits you like a glove No comparable machine on the market Specifications: X-axis Cross feed Reading accuracy 4” 0.0004” Y-axis Vertical stroke, straight 4” Y2-axis Vertical stroke, radial Reading accuracy - 0.0008” Z-axis Infeed horizontal Reading accuracy 4” 0.00004” Grinding Motor Spindle power Spindle speeds Workhead Motor 0.4 hp 5000/6000/7000/8000 Spindle motor Spindle Speed 0.4 hp 100…1300 rpm Max. Wheel diameter 3”

Suppliers

Company
Product
Description
Supplier Links
Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine. Features & Benefits of the EWAG WS 11-SP: Measuring and grinding in one clamping Wheel dressing on the machine Versatile Additional axis for spirals (WS 11 requires spiral grinding attachment and guide sleeves for each spiral) Up to 10 axes, no limits on geometries Variety of accessories Ergonomic design...Fits you like a glove No comparable machine on the market Specifications: X-axis Cross feed Reading accuracy 4” 0.0004” Y-axis Vertical stroke, straight 4” Y2-axis Vertical stroke, radial Reading accuracy - 0.0008” Z-axis Infeed horizontal Reading accuracy 4” 0.00004” Grinding Motor Spindle power Spindle speeds Workhead Motor 0.4 hp 5000/6000/7000/8000 Spindle motor Spindle Speed 0.4 hp 100…1300 rpm Max. Wheel diameter 3”

Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine.

Features & Benefits of the EWAG WS 11-SP:

  • Measuring and grinding in one clamping
  • Wheel dressing on the machine
  • Versatile
    • Additional axis for spirals (WS 11 requires spiral grinding attachment and guide sleeves for each spiral)
    • Up to 10 axes, no limits on geometries
    • Variety of accessories
  • Ergonomic design...Fits you like a glove
  • No comparable machine on the market

Specifications:

X-axis

Cross feed

Reading accuracy

4”

0.0004”

Y-axis
Vertical stroke, straight

4”

Y2-axis

Vertical stroke, radial

Reading accuracy

-

0.0008”

Z-axis

Infeed horizontal

Reading accuracy

4”

0.00004”

Grinding Motor

Spindle power

Spindle speeds

Workhead Motor

0.4 hp

5000/6000/7000/8000

Spindle motor

Spindle Speed

0.4 hp

100…1300 rpm

Max. Wheel diameter

3”
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number WS 11-SP
Product Name EWAG
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Blohm - Profimat RT - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details