United Grinding Technologies Inc. Studer S40

Description
Able to do everything, the Studer S40 cylindrical grinder is at home in all types of manufacturing. The demanding tooling sector for form and thread grinding or the automobile supply industry for large series production of highly complex workpieces are just two examples. Features: Distance between centres of 1000 (39.4”) or 1600 mm (63”) Turret wheelhead can be swivelled automatically, up to 4 grinding wheels can be used High-resolution B axis C-axis for the workhead for form and thread grinding Several wheelhead and tailstock models available for different grinding jobs Swivelling machine table Full enclosure with 2 sliding doors Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Specifications: Grinding length 1000/1600 mm (39.4/63") Center height 175/225 mm (6.9/8.9") Workpiece weight 286 lbs. Swivel range wheelhead -15 to +225° Grinding wheel dimensions 20” x 3” Spindle drive 10/12 hp
Description
Able to do everything, the Studer S40 cylindrical grinder is at home in all types of manufacturing. The demanding tooling sector for form and thread grinding or the automobile supply industry for large series production of highly complex workpieces are just two examples. Features: Distance between centres of 1000 (39.4”) or 1600 mm (63”) Turret wheelhead can be swivelled automatically, up to 4 grinding wheels can be used High-resolution B axis C-axis for the workhead for form and thread grinding Several wheelhead and tailstock models available for different grinding jobs Swivelling machine table Full enclosure with 2 sliding doors Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Specifications: Grinding length 1000/1600 mm (39.4/63") Center height 175/225 mm (6.9/8.9") Workpiece weight 286 lbs. Swivel range wheelhead -15 to +225° Grinding wheel dimensions 20” x 3” Spindle drive 10/12 hp

Suppliers

Company
Product
Description
Supplier Links
Studer S40
Able to do everything, the Studer S40 cylindrical grinder is at home in all types of manufacturing. The demanding tooling sector for form and thread grinding or the automobile supply industry for large series production of highly complex workpieces are just two examples. Features: Distance between centres of 1000 (39.4”) or 1600 mm (63”) Turret wheelhead can be swivelled automatically, up to 4 grinding wheels can be used High-resolution B axis C-axis for the workhead for form and thread grinding Several wheelhead and tailstock models available for different grinding jobs Swivelling machine table Full enclosure with 2 sliding doors Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Specifications: Grinding length 1000/1600 mm (39.4/63") Center height 175/225 mm (6.9/8.9") Workpiece weight 286 lbs. Swivel range wheelhead -15 to +225° Grinding wheel dimensions 20” x 3” Spindle drive 10/12 hp

Able to do everything, the Studer S40 cylindrical grinder is at home in all types of manufacturing. The demanding tooling sector for form and thread grinding or the automobile supply industry for large series production of highly complex workpieces are just two examples.

Features:

  • Distance between centres of 1000 (39.4”) or 1600 mm (63”)
  • Turret wheelhead can be swivelled automatically, up to 4 grinding wheels can be used
  • High-resolution B axis
  • C-axis for the workhead for form and thread grinding
  • Several wheelhead and tailstock models available for different grinding jobs
  • Swivelling machine table
  • Full enclosure with 2 sliding doors
  • Machine base made of Granitan
  • Standardised interface for loader and peripheral devices
  • Extensive range of accessories

Specifications:

Grinding length1000/1600 mm (39.4/63")
Center height175/225 mm (6.9/8.9")
Workpiece weight286 lbs.
Swivel range wheelhead-15 to +225°
Grinding wheel dimensions20” x 3”
Spindle drive10/12 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S40
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2705529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Double-sided Surface Grinding Machine - DDG 450 / 600 - Precision Surfacing Solutions
Specs
Type Grinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
View Details
Air Grinder with Collets 150 W / 270 W -  - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 32000 to 47000 rpm
View Details