United Grinding Technologies Inc. Blohm Profimat 412

Description
Blohm PROFIMAT models 412, 312DK and 220DK –260DK – true production machines mainly focused on individual production solutions. Powerful drives up to 94 kW as well as special designs, e.g. the twin spindle version, predestinate the PROFIMAT machines for the most demanding tasks in heavy-duty machining. The PROFIMAT 412 supplements the PROFIMAT MT series for extreme high stock removal rates. Specifications: 412 Grinding range (L x W) 48 x 16” X-axis column travel 52” Feed rate 0.8…1000” Y-axis wheelhead travel 21.1” Feed rate 0.04…80” Z-axis column cross travel 10” Feed rate 0.04…160” V-axis mounted dresser 6” Roll drive, variable 1500…3000rpm Wheel size 24 x 8 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000 rpm Speed range 30…3200 rpm
Description
Blohm PROFIMAT models 412, 312DK and 220DK –260DK – true production machines mainly focused on individual production solutions. Powerful drives up to 94 kW as well as special designs, e.g. the twin spindle version, predestinate the PROFIMAT machines for the most demanding tasks in heavy-duty machining. The PROFIMAT 412 supplements the PROFIMAT MT series for extreme high stock removal rates. Specifications: 412 Grinding range (L x W) 48 x 16” X-axis column travel 52” Feed rate 0.8…1000” Y-axis wheelhead travel 21.1” Feed rate 0.04…80” Z-axis column cross travel 10” Feed rate 0.04…160” V-axis mounted dresser 6” Roll drive, variable 1500…3000rpm Wheel size 24 x 8 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000 rpm Speed range 30…3200 rpm

Suppliers

Company
Product
Description
Supplier Links
Blohm PROFIMAT models 412, 312DK and 220DK –260DK – true production machines mainly focused on individual production solutions. Powerful drives up to 94 kW as well as special designs, e.g. the twin spindle version, predestinate the PROFIMAT machines for the most demanding tasks in heavy-duty machining. The PROFIMAT 412 supplements the PROFIMAT MT series for extreme high stock removal rates. Specifications: 412 Grinding range (L x W) 48 x 16” X-axis column travel 52” Feed rate 0.8…1000” Y-axis wheelhead travel 21.1” Feed rate 0.04…80” Z-axis column cross travel 10” Feed rate 0.04…160” V-axis mounted dresser 6” Roll drive, variable 1500…3000rpm Wheel size 24 x 8 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000 rpm Speed range 30…3200 rpm

Blohm PROFIMAT models 412, 312DK and 220DK –260DK – true production machines mainly focused on individual production solutions. Powerful drives up to 94 kW as well as special designs, e.g. the twin spindle version, predestinate the PROFIMAT machines for the most demanding tasks in heavy-duty machining.

The PROFIMAT 412 supplements the PROFIMAT MT series for extreme high stock removal rates.

Specifications:

412

Grinding range (L x W)48 x 16”
X-axis column travel52”
Feed rate0.8…1000”
Y-axis wheelhead travel21.1”
Feed rate0.04…80”
Z-axis column cross travel10”
Feed rate0.04…160”
V-axis mounted dresser6”
Roll drive, variable1500…3000rpm
Wheel size24 x 8 x 8.13”
Spindle drive motor3-phase AC motor
60% duty cycle125hp/1000 rpm
Speed range30…3200 rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Profimat 412
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2119376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2950 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Type Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Clean / Surface Prep; Metal
View Details
Mägerle - MFP TC - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details