United Grinding Technologies Inc. Jung Jutec Series

Description
The Jung Jutec series stands for very high precision surface grinding at a remarkably low investment. The Jutec series uses the latest in modern materials and the application of the most recent mechanical and electrical components. The grinding table features coated guideways and a hydraulic drive. It is fully supported throughout its positioning range. Used for reciprocal surface and reciprocal plunge cut grinding Extremely accurate tolerance range High quality, fine surface for workpiece finishing Minimum set-up time with digital display for precise positioning of the machine axes Grinding spindle runs free from axial and pretensioned backlash in 4 pretensioned precision ball bearings Grinding spindle has lifetime lubrication, no maintenance needed!
Description
The Jung Jutec series stands for very high precision surface grinding at a remarkably low investment. The Jutec series uses the latest in modern materials and the application of the most recent mechanical and electrical components. The grinding table features coated guideways and a hydraulic drive. It is fully supported throughout its positioning range. Used for reciprocal surface and reciprocal plunge cut grinding Extremely accurate tolerance range High quality, fine surface for workpiece finishing Minimum set-up time with digital display for precise positioning of the machine axes Grinding spindle runs free from axial and pretensioned backlash in 4 pretensioned precision ball bearings Grinding spindle has lifetime lubrication, no maintenance needed!

Suppliers

Company
Product
Description
Supplier Links
The Jung Jutec series stands for very high precision surface grinding at a remarkably low investment. The Jutec series uses the latest in modern materials and the application of the most recent mechanical and electrical components. The grinding table features coated guideways and a hydraulic drive. It is fully supported throughout its positioning range. Used for reciprocal surface and reciprocal plunge cut grinding Extremely accurate tolerance range High quality, fine surface for workpiece finishing Minimum set-up time with digital display for precise positioning of the machine axes Grinding spindle runs free from axial and pretensioned backlash in 4 pretensioned precision ball bearings Grinding spindle has lifetime lubrication, no maintenance needed!

The Jung Jutec series stands for very high precision surface grinding at a remarkably low investment. The Jutec series uses the latest in modern materials and the application of the most recent mechanical and electrical components. The grinding table features coated guideways and a hydraulic drive. It is fully supported throughout its positioning range.

  • Used for reciprocal surface and reciprocal plunge cut grinding
  • Extremely accurate tolerance range
  • High quality, fine surface for workpiece finishing
  • Minimum set-up time with digital display for precise positioning of the machine axes
  • Grinding spindle runs free from axial and pretensioned backlash in 4 pretensioned precision ball bearings
  • Grinding spindle has lifetime lubrication, no maintenance needed!
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Jutec Series
Product Name Jung
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2018048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Grinders - 199008 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder
Rotary Speed 6600 rpm
View Details
5" (125mm) Medium Angle Grinder - DW831 - DEWALT Industrial Tool Co.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details