United Grinding Technologies Inc. Studer FavoritCNC

Description
A new Studer for less than you think An economical new Studer cylindrical grinder with a surprising price and amazing features: Unique Granitan® base absorbs vibrations and maintains stable temperature to improve part quality Studer’s proven knobbed ways ensure outstanding positioning accuracy and reduced slip-stick, plus they’re virtually wear proof Wheelhead indexes from -15° to +195° in 2.5° precision increments for versatility Reliable Fanuc 0 Series CNC Pictogramming makes setup easy 20” OD wheel gives you more abrasive with easy change-over Powerful 12 HP OD spindle Robust MT4 tailstock and MT5 workhead with 16 millionths runout for extreme accuracy, chucked or between centers 1-1,500 RPM workhead provides the right speed for the specific application Taper correction of the tailstock eliminates the need to adjust Interference free machine guards protects the operator and allows quick set-up Full enclosure for safety and thermal stability Best grinding applications and Service Team in North America Specifications: Grinding length 25.6" (650 mm) Center height 6.9" (175 mm) Workpiece weight 176 lbs. (80 kg) Grinding wheel dimensions ø20 x 2.5 x 8" (500 x 63 x 203.5 mm) Spindle drive 12 HP (9 kW)
Description
A new Studer for less than you think An economical new Studer cylindrical grinder with a surprising price and amazing features: Unique Granitan® base absorbs vibrations and maintains stable temperature to improve part quality Studer’s proven knobbed ways ensure outstanding positioning accuracy and reduced slip-stick, plus they’re virtually wear proof Wheelhead indexes from -15° to +195° in 2.5° precision increments for versatility Reliable Fanuc 0 Series CNC Pictogramming makes setup easy 20” OD wheel gives you more abrasive with easy change-over Powerful 12 HP OD spindle Robust MT4 tailstock and MT5 workhead with 16 millionths runout for extreme accuracy, chucked or between centers 1-1,500 RPM workhead provides the right speed for the specific application Taper correction of the tailstock eliminates the need to adjust Interference free machine guards protects the operator and allows quick set-up Full enclosure for safety and thermal stability Best grinding applications and Service Team in North America Specifications: Grinding length 25.6" (650 mm) Center height 6.9" (175 mm) Workpiece weight 176 lbs. (80 kg) Grinding wheel dimensions ø20 x 2.5 x 8" (500 x 63 x 203.5 mm) Spindle drive 12 HP (9 kW)

Suppliers

Company
Product
Description
Supplier Links
A new Studer for less than you think An economical new Studer cylindrical grinder with a surprising price and amazing features: Unique Granitan® base absorbs vibrations and maintains stable temperature to improve part quality Studer’s proven knobbed ways ensure outstanding positioning accuracy and reduced slip-stick, plus they’re virtually wear proof Wheelhead indexes from -15° to +195° in 2.5° precision increments for versatility Reliable Fanuc 0 Series CNC Pictogramming makes setup easy 20” OD wheel gives you more abrasive with easy change-over Powerful 12 HP OD spindle Robust MT4 tailstock and MT5 workhead with 16 millionths runout for extreme accuracy, chucked or between centers 1-1,500 RPM workhead provides the right speed for the specific application Taper correction of the tailstock eliminates the need to adjust Interference free machine guards protects the operator and allows quick set-up Full enclosure for safety and thermal stability Best grinding applications and Service Team in North America Specifications: Grinding length 25.6" (650 mm) Center height 6.9" (175 mm) Workpiece weight 176 lbs. (80 kg) Grinding wheel dimensions ø20 x 2.5 x 8" (500 x 63 x 203.5 mm) Spindle drive 12 HP (9 kW)

A new Studer for less than you think

An economical new Studer cylindrical grinder with a surprising price and amazing features:

  • Unique Granitan® base absorbs vibrations and maintains stable temperature to improve part quality
  • Studer’s proven knobbed ways ensure outstanding positioning accuracy and reduced slip-stick, plus they’re virtually wear proof
  • Wheelhead indexes from -15° to +195° in 2.5° precision increments for versatility
  • Reliable Fanuc 0 Series CNC
  • Pictogramming makes setup easy
  • 20” OD wheel gives you more abrasive with easy change-over
  • Powerful 12 HP OD spindle
  • Robust MT4 tailstock and MT5 workhead with 16 millionths
    runout for extreme accuracy, chucked or between centers
  • 1-1,500 RPM workhead provides the right speed for the specific application
  • Taper correction of the tailstock eliminates the need to adjust
  • Interference free machine guards protects the operator and allows quick set-up
  • Full enclosure for safety and thermal stability
  • Best grinding applications and Service Team in North America

Specifications:

Grinding length25.6" (650 mm)
Center height6.9" (175 mm)
Workpiece weight176 lbs. (80 kg)
Grinding wheel dimensionsØ20 x 2.5 x 8" (500 x 63 x 203.5 mm)
Spindle drive12 HP (9 kW)
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number FavoritCNC
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Angle Grinder w/ Dust Extraction - L 1506 VV - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
View Details
Blohm - Profimat RT - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details