Philips Emergency Lighting Mini Inverter ELI-250-SD

Description
The Philips Bodine ELI-250-SD Self-Diagnostic Emergency Lighting Mini Inverters provide power to fluorescent and incandescent emergency lighting fixtures. They supply both indoor and outdoor applications for at least 90 minutes, in compliance with emergency lighting code. The ELI-250-SD supports up to 250 W. The UL Listed units are designed for surface mount and may be installed up to 1000 feet from the fixtures they serve. Connected fixtures may be on, off, switched or dimmed. Unlike fluorescent emergency ballasts, ELI mini inverters supply power to the input side of the fixture. This design eliminates compatibility issues. ELI mini inverters are self-diagnostic and automatically conduct 15-minute tests of emergency operation every 25-30 days. An indicator light alerts maintenance personnel to fault conditions. They are ideal for schools, office buildings, theaters, hotels, shopping centers, restaurants, grocery stores, parking garages, stairways and many other locations. Self-diagnostic operation; 120/277 VAC, 60 Hz mini inverter; 90-minute run time Maximum Load Power: 250W AC Input Power Rating: 315 Watts Dimensions: 18-5/8” x 10-1/8” x 8-1/4”
Datasheet
Description
The Philips Bodine ELI-250-SD Self-Diagnostic Emergency Lighting Mini Inverters provide power to fluorescent and incandescent emergency lighting fixtures. They supply both indoor and outdoor applications for at least 90 minutes, in compliance with emergency lighting code. The ELI-250-SD supports up to 250 W. The UL Listed units are designed for surface mount and may be installed up to 1000 feet from the fixtures they serve. Connected fixtures may be on, off, switched or dimmed. Unlike fluorescent emergency ballasts, ELI mini inverters supply power to the input side of the fixture. This design eliminates compatibility issues. ELI mini inverters are self-diagnostic and automatically conduct 15-minute tests of emergency operation every 25-30 days. An indicator light alerts maintenance personnel to fault conditions. They are ideal for schools, office buildings, theaters, hotels, shopping centers, restaurants, grocery stores, parking garages, stairways and many other locations. Self-diagnostic operation; 120/277 VAC, 60 Hz mini inverter; 90-minute run time Maximum Load Power: 250W AC Input Power Rating: 315 Watts Dimensions: 18-5/8” x 10-1/8” x 8-1/4”
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Inverter - ELI-250-SD - Philips Emergency Lighting
Collierville, TN, USA
Mini Inverter
ELI-250-SD
Mini Inverter ELI-250-SD
The Philips Bodine ELI-250-SD Self-Diagnostic Emergency Lighting Mini Inverters provide power to fluorescent and incandescent emergency lighting fixtures. They supply both indoor and outdoor applications for at least 90 minutes, in compliance with emergency lighting code. The ELI-250-SD supports up to 250 W. The UL Listed units are designed for surface mount and may be installed up to 1000 feet from the fixtures they serve. Connected fixtures may be on, off, switched or dimmed. Unlike fluorescent emergency ballasts, ELI mini inverters supply power to the input side of the fixture. This design eliminates compatibility issues. ELI mini inverters are self-diagnostic and automatically conduct 15-minute tests of emergency operation every 25-30 days. An indicator light alerts maintenance personnel to fault conditions. They are ideal for schools, office buildings, theaters, hotels, shopping centers, restaurants, grocery stores, parking garages, stairways and many other locations. Self-diagnostic operation; 120/277 VAC, 60 Hz mini inverter; 90-minute run time Maximum Load Power: 250W AC Input Power Rating: 315 Watts Dimensions: 18-5/8” x 10-1/8” x 8-1/4”

The Philips Bodine ELI-250-SD Self-Diagnostic Emergency Lighting Mini Inverters provide power to fluorescent and incandescent emergency lighting fixtures. They supply both indoor and outdoor applications for at least 90 minutes, in compliance with emergency lighting code.

The ELI-250-SD supports up to 250 W. The UL Listed units are designed for surface mount and may be installed up to 1000 feet from the fixtures they serve. Connected fixtures may be on, off, switched or dimmed. Unlike fluorescent emergency ballasts, ELI mini inverters supply power to the input side of the fixture. This design eliminates compatibility issues.

ELI mini inverters are self-diagnostic and automatically conduct 15-minute tests of emergency operation every 25-30 days. An indicator light alerts maintenance personnel to fault conditions.

They are ideal for schools, office buildings, theaters, hotels, shopping centers, restaurants, grocery stores, parking garages, stairways and many other locations.

Self-diagnostic operation; 120/277 VAC, 60 Hz mini inverter; 90-minute run time

Maximum Load Power:250W
AC Input Power Rating:315 Watts
Dimensions:18-5/8” x 10-1/8” x 8-1/4”
Supplier's Site Datasheet

Technical Specifications

  Philips Emergency Lighting
Product Category Lighting Inverters
Product Number ELI-250-SD
Product Name Mini Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters: LED Driver - VLD25-300-DIP - CUI Inc.
Specs
Form Factor Board Mount
Number of Outputs 1 #
DC Input Voltage 6.0 to 40.0 volts
View Details
L2WCP Series
Specs
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class 2, Type HL
AC Input Voltage 90.0 to 305.0 volts
View Details
JKL Components Corporation
Specs
Form Factor Circuit Board Assembly
Applications CCFL and UV Lamps
AC Output Voltage 900.0 volts
View Details