Philips Emergency Lighting Universal Input Fluorescent Emergency Ballasts (FEBs) BHD65U

Description
Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications. These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications. Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise. Suitable for hazardous & damp locations; 1- or 2-lamp operation; Universal Input Initial Light Output: 300 - 700 Lumens Illumination Time: 90 or 120 Minutes Dual Input Voltage: 120-277 VAC, 50 or 60 Hz AC Input Current: 75 mA AC Input Power Rating: 6 W
Description
Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications. These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications. Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise. Suitable for hazardous & damp locations; 1- or 2-lamp operation; Universal Input Initial Light Output: 300 - 700 Lumens Illumination Time: 90 or 120 Minutes Dual Input Voltage: 120-277 VAC, 50 or 60 Hz AC Input Current: 75 mA AC Input Power Rating: 6 W

Suppliers

Company
Product
Description
Supplier Links
Universal Input Fluorescent Emergency Ballasts (FEBs) - BHD65U - Philips Emergency Lighting
Collierville, TN, USA
Universal Input Fluorescent Emergency Ballasts (FEBs)
BHD65U
Universal Input Fluorescent Emergency Ballasts (FEBs) BHD65U
Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications. These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications. Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise. Suitable for hazardous & damp locations; 1- or 2-lamp operation; Universal Input Initial Light Output: 300 - 700 Lumens Illumination Time: 90 or 120 Minutes Dual Input Voltage: 120-277 VAC, 50 or 60 Hz AC Input Current: 75 mA AC Input Power Rating: 6 W

Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications.

These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications.

Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise.

Suitable for hazardous & damp locations;
1- or 2-lamp operation; Universal Input

Initial Light Output:300 - 700 Lumens
Illumination Time:90 or 120 Minutes
Dual Input Voltage:120-277 VAC, 50 or 60 Hz
AC Input Current:75 mA
AC Input Power Rating:6 W
Supplier's Site
Hazardous Location Ballast - BHD65U - Philips Emergency Lighting
Collierville, TN, USA
Hazardous Location Ballast
BHD65U
Hazardous Location Ballast BHD65U
Locations such as oil refineries, paint booths and textile mills are associated with potential fire and explosion hazards, including combustible gases, liquids, dust and fibers. Philips Bodine emergency ballasts for hazardous (classified) location fixtures contain hermetically sealed relays to eliminate the “arcs and sparks” of ignition sources. These emergency ballasts are UL Component Recognized for factory installation only and are suitable for use in Class I, Division II type fixtures. Suitable for hazardous & damp locations; 1- or 2-lamp operation; Universal Input Initial Light Output: 300 - 700 Lumens Illumination Time: 90 or 120 Minutes Dual Input Voltage: 120-277 VAC, 50 or 60 Hz AC Input Current: 75 mA AC Input Power Rating: 6 W

Locations such as oil refineries, paint booths and textile mills are associated with potential fire and explosion hazards, including combustible gases, liquids, dust and fibers. Philips Bodine emergency ballasts for hazardous (classified) location fixtures contain hermetically sealed relays to eliminate the “arcs and sparks” of ignition sources. These emergency ballasts are UL Component Recognized for factory installation only and are suitable for use in Class I, Division II type fixtures.

Suitable for hazardous & damp locations; 1- or 2-lamp operation; Universal Input

Initial Light Output:300 - 700 Lumens
Illumination Time:90 or 120 Minutes
Dual Input Voltage:120-277 VAC, 50 or 60 Hz
AC Input Current:75 mA
AC Input Power Rating:6 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number BHD65U
Product Name Universal Input Fluorescent Emergency Ballasts (FEBs)
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details
Open Core and Coil HID Ballast - RWLED2T78YW/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details