Philips Emergency Lighting Damp Location Fluorescent Emergency Ballasts (FEBs) BDL700

Description
Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C). 2-hour emergency illumination; 1-lamp operation for Damp Locations Initial Light Output: 600 - 700 Lumens Illumination Time: 90 Minutes (Standard) 120 minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 4 W
Description
Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C). 2-hour emergency illumination; 1-lamp operation for Damp Locations Initial Light Output: 600 - 700 Lumens Illumination Time: 90 Minutes (Standard) 120 minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 4 W

Suppliers

Company
Product
Description
Supplier Links
Damp Location Fluorescent Emergency Ballasts (FEBs) - BDL700 - Philips Emergency Lighting
Collierville, TN, USA
Damp Location Fluorescent Emergency Ballasts (FEBs)
BDL700
Damp Location Fluorescent Emergency Ballasts (FEBs) BDL700
Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C). 2-hour emergency illumination; 1-lamp operation for Damp Locations Initial Light Output: 600 - 700 Lumens Illumination Time: 90 Minutes (Standard) 120 minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 4 W

Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C).

2-hour emergency illumination; 1-lamp operation for Damp Locations

Initial Light Output:600 - 700 Lumens
Illumination Time:90 Minutes (Standard)
120 minutes
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:280 mA
AC Input Power Rating:4 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number BDL700
Product Name Damp Location Fluorescent Emergency Ballasts (FEBs)
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F96T12 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 93 watts
View Details
Fluorescent Electronic Ballast - GE259MAX-G-N - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details